The SN74ALS688N, manufactured by Texas Instruments, is an 8-bit identity comparator that provides a range of features for electronic systems requiring comparison functionalities. This integrated circuit is designed to compare two 8-bit words and provide output based on their equality.
Key Features:
- 8-Bit Comparison: This IC can compare two 8-bit words and indicate whether they are equal or not. It is ideal for systems where data matching is crucial.
- High-Speed Operation: The SN74ALS688N is part of the Advanced Low-Power Schottky (ALS) series, ensuring high-speed operation with reduced power consumption.
- Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 5.5V, making it versatile for various applications.
- Direct Drive to TTL Loads: With a capability to directly drive TTL loads, this comparator is easy to integrate into TTL logic systems without the need for additional buffering.
- Low Input Current: It features a low input current of 1µA max, which helps to minimize the overall power usage of the system it is integrated into.
Applications:
The SN74ALS688N is suitable for a wide array of applications, including:
- Computer systems for data comparison and verification
- Memory address verification
- Control systems where signal validation is required
- Industrial automation systems for process checking
- Communication systems that require data integrity checks
Product Specifications:
Parameter
Value
Logic Type
Identity Comparator
Number of Bits
8 bits
Supply Voltage - Max
5.5 V
Supply Voltage - Min
4.5 V
Operating Temperature
0°C to +70°C
With its precision and speed, the SN74ALS688N is a reliable choice for systems designers looking for an efficient way to perform data comparisons within their digital logic circuits.