EN
  • EN
  • DE

SN74S85NSRE4

Part No SN74S85NSRE4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 16SO  /  Magnitude Comparator Bit Active High Output A<B, A=B, A>B 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 1mA, 20mA
Max Propagation Delay @ V, Max CL 18ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Mounting SMD (SMT)
Base Product Number SN74S8
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259077-SN74S85NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74S85NSRE4 CAD Model

Description

Product Overview: SN74S85NSRE4 from Texas Instruments

The SN74S85NSRE4 is a high-performance 4-bit magnitude comparator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is engineered to compare two 4-bit binary, BCD, or other monotonic codes and provide outputs that indicate the magnitude relationship between them. It is a crucial component in a wide range of digital systems where comparison tasks are necessary, such as in digital computers, control systems, and data processing devices.

Constructed with bipolar technology, the SN74S85NSRE4 offers fast switching speeds and a high degree of precision. It operates over a wide voltage range, typically from 4.75V to 5.25V, which makes it suitable for interfacing with TTL logic levels. The device comes in a 16-pin plastic small-outline package, which is designated by the NSR suffix in its part number, ensuring a compact footprint on printed circuit boards.

Key features of the SN74S85NSRE4 include:

  • Four fully independent comparator logic circuits on a single chip.
  • Direct cascading capabilities for comparison of words greater than 4 bits without additional gating.
  • Open-collector outputs that allow wired-OR connections for increased flexibility.
  • Typical power dissipation of 45 mW, ensuring energy-efficient operation.
  • Operation over the full industrial temperature range, making it reliable in various environmental conditions.

The device's functionality is straightforward: two 4-bit words (A and B) are applied to the comparator inputs, and the SN74S85NSRE4 provides three outputs: A > B, A = B, and A

Overall, the SN74S85NSRE4 is an essential component for designers who require a reliable and efficient means to perform digital comparisons. Its robust design, combined with Texas Instruments' reputation for high-quality products, makes it a preferred choice for applications demanding accurate and rapid comparison capabilities.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active High Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess