EN
  • EN
  • DE

CD74HCT85M96G4

Part No CD74HCT85M96G4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description High-Speed CMOS Logic 4-Bit Magnitude Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160429-CD74HCT85M96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HCT85M96G4 CAD Model

Description

Product Overview: CD74HCT85M96G4

The CD74HCT85M96G4 is a high-performance, CMOS logic 4-bit magnitude comparator designed and manufactured by Texas Instruments. This integrated circuit is engineered to compare two 4-bit words and provide outputs for three possible comparison results: A greater than B, A less than B, and A equal to B. The functionality of the CD74HCT85M96G4 makes it an essential component in digital systems that require precise decision-making capabilities such as digital computers, control systems, and data processing devices.

Key Features

  • Logic Type: 4-bit Magnitude Comparator
  • Supply Voltage: Operates at 4.5V to 5.5V, which is suitable for various digital applications.
  • High-Speed Performance: Offers typical propagation delays of 18ns, ensuring swift comparison of data words.
  • Low Power Consumption: With a typical power dissipation of 2μW, it is an energy-efficient choice for battery-operated devices.
  • Output Capability: Can drive up to 10 LSTTL loads, providing ample current for downstream digital logic circuits.
  • Temperature Range: Operable within a broad temperature range from -55°C to 125°C, making it suitable for industrial applications.
  • Package: Available in a surface-mount SOIC-16 package, which is compact and ideal for space-constrained applications.

Applications

The CD74HCT85M96G4 is versatile and can be used in a variety of digital systems where comparison of binary values is required. Common applications include:

  • Microprocessors and Microcontrollers
  • Programmable Logic Controllers (PLCs)
  • Data Sorting Machines
  • Binary Decision-Making Circuits
  • Arithmetic Logic Units (ALUs)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD74HCT85M96G4 is no exception, as it is designed to meet stringent industry standards. It is fabricated with high-quality materials and subjected to rigorous testing to ensure optimal performance and durability across a wide range of operating conditions.

With its combination of speed, efficiency, and robustness, the CD74HCT85M96G4 from Texas Instruments stands as a superior choice for designers who require a reliable and precise magnitude comparator for their digital systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 24CERPCK / Magnitude Comparator Bit Active High Output AB 24-CerPack
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess