EN
  • EN
  • DE

SN74ALS520DWRE4

Part No SN74ALS520DWRE4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SOIC  /  Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 20ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number SN74ALS5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259094-SN74ALS520DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS520DWRE4 CAD Model

Description

Product Overview

The SN74ALS520DWRE4 from Texas Instruments is a high-quality integrated circuit that falls within the category of digital comparators. This device is engineered to provide precise voltage level detection and comparison, which is essential in a wide range of digital systems and applications. The SN74ALS520DWRE4 is part of the Advanced Low-Power Schottky (ALS) logic family, which ensures low power consumption while maintaining high-speed operation.

Key Features

  • Logic Type: 8-Bit Identity Comparator
  • Supply Voltage Range: 4.5V to 5.5V, typically powered by a 5V supply
  • Operating Temperature: -40°C to 85°C, suitable for industrial applications
  • Package / Case: SOIC-20, a surface-mount package that saves space on PCBs
  • Number of Pins: 20, providing the necessary connections for all input and output functions
  • Propagation Delay Time: Fast response time ensures high-speed operation and quick decision-making capabilities

Applications

The SN74ALS520DWRE4 is versatile and can be utilized in a variety of digital applications. It is commonly used in:

  • Data processing systems
  • Communication equipment
  • Control systems
  • Personal computers
  • Microprocessor or microcontroller based systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS520DWRE4 is no exception. This product adheres to stringent industry standards, ensuring consistent performance and longevity. It is designed to withstand harsh industrial environments, making it a reliable choice for critical applications.

Support and Resources

Comprehensive technical support is available for the SN74ALS520DWRE4, including detailed datasheets, application notes, and design resources. Texas Instruments also provides customer support and community forums for discussing technical details and sharing insights with other professionals.

Overall, the SN74ALS520DWRE4 from Texas Instruments is a robust and reliable component for digital comparison tasks, offering low power consumption, high speed, and the quality assurance of a respected industry leader.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Lowest to $17.9999
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active High Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 24CERPCK / Magnitude Comparator Bit Active High Output AB 24-CerPack
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output AB 16-SOIC
Need more? Email Us
ON Semiconductor
MAGNITUDE COMPARATOR / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Lowest to $3.2640
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess