EN
  • EN
  • DE

MAX9813LEKA-T

Part No MAX9813LEKA-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO MONO AB MIC SOT23-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2.7 V to 3.6 V
Features Input Multiplexer, Microphone, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-8
Dimension SOT-23-8
Win Source Part Number 312500-MAX9813LEKA-T
Ultra Librarian 3D Model Ultra Librarian MAX9813LEKA-T CAD Model

Description

The MAX9813LEKA-T is a high-quality, low-cost, low-noise microphone amplifier designed for a wide range of audio applications. Produced by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products, this amplifier is an excellent choice for designers looking to enhance their audio systems with minimal effort and expense.

Key Features

  • Automatic Gain Control (AGC): The MAX9813LEKA-T comes with a built-in AGC circuit, ensuring consistent audio output levels in variable noise environments, making it ideal for use in devices like voice recorders, conference phones, and surveillance equipment.
  • Low Noise Performance: With its low 1.25nV/√Hz input-referred noise and a THD+N of 0.04%, this amplifier delivers clear, high-fidelity audio, which is crucial for applications such as hearing aids and other sensitive audio equipment.
  • Wide Supply Voltage Range: Operating from a 2.7V to 5.5V supply voltage, the MAX9813LEKA-T is versatile and can be easily integrated into various systems without the need for complex power supply arrangements.
  • Programmable Attack and Release Ratios: Designers can set the AGC parameters to fit specific requirements, allowing for customization of the audio response dynamics.
  • Low Power Consumption: Its power-saving features make it suitable for battery-powered devices, ensuring longer operational times without compromising audio quality.

Applications

The MAX9813LEKA-T's performance and features make it an excellent choice for a variety of applications, including:

  • Portable Audio Devices
  • Bluetooth Headsets
  • Security and Surveillance Systems
  • Voice-Activated Systems
  • Professional Audio Recording Equipment

Package and Availability

The amplifier comes in a compact 8-pin LFCSP package, making it easy to incorporate into space-constrained designs. Its part number suffix, T, indicates that it is provided in tape and reel packaging, which is suitable for automated assembly processes.

For additional information, datasheets, and support, visit Maxim Integrated's official website or contact authorized distributors. The MAX9813LEKA-T represents Maxim Integrated's commitment to providing high-performance audio solutions that are both accessible and easy to use.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7900 $53.7000
70+ $1.4687 $102.8090
110+ $1.4228 $156.5080
150+ $1.3769 $206.5350
190+ $1.3310 $252.8900
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess