EN
  • EN
  • DE

AT89C51CC03UA-RDTUM

Part No AT89C51CC03UA-RDTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 80C51 series Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Manufacturer Microchip Technology
Series AT89C CAN
Package Tray
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name AT89C51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862189-AT89C51CC03UA-RDTUM
Ultra Librarian 3D Model Ultra Librarian AT89C51CC03UA-RDTUM CAD Model

Description

The AT89C51CC03UA-RDTUM is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This high-performance 8-bit MCU is based on the industry-standard 8051 architecture, making it a versatile and powerful solution for a wide range of embedded systems applications. The device boasts a robust set of features designed to cater to the demands of modern electronics.

Key Features

  • High-Speed Processing: With a fully static operation up to 60 MHz, the AT89C51CC03UA-RDTUM is capable of executing instructions quickly and efficiently, ensuring responsive and smooth performance for time-sensitive applications.
  • Memory Capacity: It comes equipped with 64K bytes of Flash memory and 2048 bytes of RAM, providing ample space for complex programs and data storage.
  • Dual Data Pointer: A dual data pointer architecture enhances the data transfer rates and processing speed, especially beneficial when working with block data transfers.
  • Power Management: The MCU features power control modes such as Idle Mode and Power Down Mode, allowing for significant power savings during periods of inactivity.
  • Robust I/O Options: With 32 programmable I/O lines, this microcontroller offers flexibility in interfacing with other peripherals, sensors, and actuators.
  • Serial Communication: Integrated serial UART/USART communication capabilities enable easy data exchange with other devices and systems.
  • Watchdog Timer: An on-chip watchdog timer helps to maintain system integrity by resetting the processor in case of software anomalies or malfunctions.

Applications

The AT89C51CC03UA-RDTUM is ideal for a diverse array of applications, including but not limited to industrial control systems, home automation, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its robust feature set and high-speed operation make it a preferred choice for designers seeking a reliable and flexible microcontroller solution.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT89C51CC03UA-RDTUM is no exception. This MCU is designed to meet the stringent requirements of the embedded systems market, ensuring long-term reliability and performance.

For more information, datasheets, and technical support, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3100 $71.5500
10+ $11.7417 $117.4170
16+ $11.3747 $181.9952
21+ $11.0078 $231.1638
28+ $10.6408 $297.9424
37+ $9.5401 $352.9837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess