EN
  • EN
  • DE

SN74ALS679DWE4

Part No SN74ALS679DWE4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR ADDRESS 12B 20SOIC  /  Magnitude Comparator Bit Active High Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Type Address Comparator
Number of Bits 12
Output Active High
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 30ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number SN74ALS6
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259089-SN74ALS679DWE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS679DWE4 CAD Model

Description

SN74ALS679DWE4 by Texas Instruments

The SN74ALS679DWE4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of complex digital systems. This versatile component belongs to the '74ALS' series, which is renowned for its advanced low-power Schottky technology. The SN74ALS679DWE4 is a testament to Texas Instruments' commitment to providing innovative solutions that enhance system reliability and efficiency.

Key Features

  • Logic Type: Addressable Latches/Registers
  • Package: The device is housed in a 24-SOIC (0.295", 7.50mm Width) package, ensuring a compact footprint suitable for space-constrained applications.
  • Operating Temperature: It operates over a wide temperature range, typically from 0°C to 70°C, making it suitable for commercial-grade applications.
  • Supply Voltage: The SN74ALS679DWE4 operates at a 5V supply voltage, which is standard for TTL-level logic, providing compatibility with many digital systems.
  • Speed: It offers fast propagation delays and transition times, which are crucial for high-speed data processing and communication.

Applications

The SN74ALS679DWE4 is ideal for a variety of applications where addressable latch functions are required. Its primary uses include memory address decoding, data routing, and control functions within microprocessor or microcontroller-based systems. The device's fast switching speeds make it well-suited for telecommunications equipment, computing devices, and advanced consumer electronics where performance and reliability are paramount.

Quality and Reliability

Texas Instruments is known for its stringent quality control and the SN74ALS679DWE4 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Customers can rely on the SN74ALS679DWE4 for consistent performance and longevity in their digital solutions.

Environmental Compliance

Adhering to environmental regulations, the SN74ALS679DWE4 complies with RoHS standards, ensuring that it is free from harmful substances. This commitment to environmental stewardship makes the SN74ALS679DWE4 an eco-friendly choice for manufacturers looking to minimize their ecological footprint.

Overall, the SN74ALS679DWE4 from Texas Instruments represents a blend of performance, reliability, and environmental responsibility, making it an excellent choice for designers and engineers seeking a high-quality addressable latch/register for their digital systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9999 $53.9997
7+ $14.7691 $103.3837
11+ $14.3076 $157.3836
15+ $13.8460 $207.6900
19+ $13.3845 $254.3055
26+ $11.9999 $311.9974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess