EN
  • EN
  • DE

SN74LS688NSR

Part No SN74LS688NSR
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description 8-BIT MAGNITUDE/IDENTITY  COMPARATORS | IC COMPARATOR IDENTITY 8B 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Supply Voltage (V) 4.85V ~ 5.25V
Current - Output High, Low 400μA, 24mA
Max Propagation Delay at V, Max CL 23ns at 5V, 45pF
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SOIC
Mounting Style SMD
Family Part Number 74LS688
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255050-SN74LS688NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS688NSR CAD Model

Description

Product Overview: SN74LS688NSR by Texas Instruments

The SN74LS688NSR is a high-performance integrated circuit from Texas Instruments, renowned for its precision and functionality in digital systems. This particular chip is part of the 74LS family, which is known for its low-power Schottky technology, making it an ideal choice for power-sensitive applications.

At the core of the SN74LS688NSR is an 8-bit identity comparator, which is designed to compare two 8-bit words and provide an output indicating whether the words are identical or not. This feature is essential for systems that require data verification, error checking, and matching processes, such as memory controllers, microprocessors, and communication systems.

Key Features:

  • 8-Bit Comparison: The chip can simultaneously compare all eight bits and output the result, making it highly efficient for digital comparison tasks.
  • Low Power Consumption: Leveraging the low-power Schottky technology, the SN74LS688NSR is designed for minimal power draw, which helps to extend the life of battery-powered devices and reduce overall energy consumption.
  • Wide Operating Voltage Range: It operates over a wide voltage range, typically from 4.5V to 5.5V, offering flexibility in various power supply scenarios.
  • High-Speed Performance: The device boasts a fast propagation delay, ensuring quick response times in critical applications where speed is a key concern.
  • Glitch-Free Outputs: The outputs are designed to be glitch-free when the compared inputs are equal, which is crucial for stable and reliable operation in digital circuits.
  • Industry-Standard Packaging: The SN74LS688NSR comes in a 20-pin SOP (Small Outline Package), which is widely used and easily integrated into a variety of circuit boards.

Furthermore, the SN74LS688NSR is characterized by its durability and robustness, with the ability to operate in a broad temperature range, typically from 0°C to 70°C. This makes it well-suited for industrial applications where temperature variations are common.

In conclusion, the SN74LS688NSR from Texas Instruments is a reliable and efficient solution for digital comparison applications. Its combination of speed, power efficiency, and precision makes it a valuable component in any digital logic system or application requiring data validation and comparison.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9953 $53.9577
21+ $4.9192 $103.3032
32+ $4.7655 $152.4960
44+ $4.6118 $202.9192
57+ $4.4580 $254.1060
76+ $3.9969 $303.7644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,537 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess