Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 23
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number ATMEGA328P
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759015-ATMEGA328P-AUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA328P-AUR CAD Model

Description

The ATmega328P-AUR is a low-power, 8-bit microcontroller based on the AVR RISC architecture. It is manufactured by Microchip Technology and is widely used in a variety of embedded applications, such as robotics, home automation, and wearable devices.

The ATmega328P-AUR features a number of powerful features, including:

32 KB of ISP Flash memory with read-while-write capabilities 1 KB of EEPROM 2 KB of SRAM 23 general purpose I/O lines 32 general purpose working registers Three flexible timer/counters with compare modes Internal and external interrupts Serial programmable USART A byte-oriented Two-Wire serial interface SPI serial port A 6-channel 10-bit A/D converter Programmable watchdog timer with internal oscillator Five software selectable power saving modes The ATmega328P-AUR operates between 1.8-5.5 volts and can be programmed using a variety of tools, including the MPLAB X IDE from Microchip Technology.

The ATmega328P-AUR is a popular choice for embedded developers because of its low cost, ease of use, and wide range of features. It is also well-supported by a large community of developers, which means that there are many resources available to help you get started with your projects.

Here are some examples of applications where the ATmega328P-AUR can be used:

Robotics Home automation Wearable devices Industrial control systems Consumer electronics Educational projects The ATmega328P-AUR is a versatile and powerful microcontroller that can be used to create a wide range of embedded devices. It is a good choice for both beginners and experienced developers alike.

Additional Information The ATmega328P-AUR is available in a variety of packages, including TQFP, QFN, and MLF. It is also available in a variety of temperature ranges, including commercial, industrial, and automotive. Microchip Technology offers a variety of development boards and tools for the ATmega328P-AUR, making it easy to get started with your projects. There is a large and active community of developers who use the ATmega328P-AUR, which means that there are many resources available to help you get started with your projects. Conclusion The ATmega328P-AUR is a versatile and powerful 8-bit microcontroller that is well-suited for a wide range of embedded applications. It is a good choice for both beginners and experienced developers alike.

You May Also Be Interested in

Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to €0.2737
ECAD model for HAT1054R
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to €4.7778
ECAD model for PIC24HJ256GP206-I/PT
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to €11.7604
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ €3.8605 €46.3262
29+ €3.1675 €91.8588
45+ €3.0686 €138.0852
62+ €2.9696 €184.1138
80+ €2.8706 €229.6476
106+ €2.5736 €272.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 57,050 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention