EN
  • EN
  • DE

PIC16F527-E/SO

Part No PIC16F527-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 20SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity -
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 17
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 68 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC16F527
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1355743-PIC16F527-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F527-E/SO CAD Model

Description

Microchip Technology PIC16F527-E/SO Microcontroller

The PIC16F527-E/SO from Microchip Technology is a versatile and efficient 8-bit microcontroller that combines intelligent analog and digital peripherals. This microcontroller is part of the renowned PIC16 family, which is well-suited for low-power and cost-sensitive applications. The PIC16F527-E/SO comes in a convenient SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

With a wide operating voltage range of 2.0V to 5.5V, this microcontroller is designed to be flexible and adaptable to various power requirements, which is particularly beneficial for battery-operated devices. The PIC16F527-E/SO offers a rich set of features including:

  • Integrated EEPROM: It comes with 128 bytes of data EEPROM, which provides a convenient non-volatile storage option for data that must be preserved during power cycles.
  • High-Performance RISC CPU: The device boasts a Reduced Instruction Set Computer (RISC) architecture that enables the execution of most instructions in a single cycle, improving the overall efficiency of the microcontroller.
  • Flexible Oscillator Structure: The microcontroller supports a range of oscillator options, including an internal oscillator block that significantly reduces the need for external components.
  • Enhanced Peripheral Features: The PIC16F527-E/SO includes two analog comparators and a 6-channel 8-bit Analog-to-Digital Converter (ADC), providing enhanced control and measurement capabilities for connected sensors and actuators.
  • Robust Programming Features: The microcontroller supports In-Circuit Serial Programming (ICSP) for easy programming and reprogramming of the device, even after it has been placed in a circuit.

Furthermore, the device is equipped with 1.75KB of Flash program memory, providing ample space for application code. It also features 80 bytes of RAM, which is sufficient for handling data and variables in typical applications. The PIC16F527-E/SO is designed with power-saving features such as Power-Saving Sleep mode, which helps extend battery life in portable applications.

Overall, the PIC16F527-E/SO is a reliable and cost-effective solution for designers looking to implement intelligent control in their embedded systems, ranging from consumer electronics to industrial automation.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess