Products specifications

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Frequency 300MHz ~ 450MHz
Sensitivity -112.5dBm
Modulation or Protocol ASK, OOK
Applications General Purpose
Receiving Current 4.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1223456-MICRF219AAYQS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF219AAYQS CAD Model

Description

Introducing the MICRF219AAYQS from Microchip Technology

The MICRF219AAYQS is a cutting-edge QwikRadio® receiver developed by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This high-performance, low-power device is specifically designed to operate in the 300 MHz to 450 MHz frequency range, making it an ideal component for a wide array of wireless applications.

At the heart of the MICRF219AAYQS lies its exceptional sensitivity and selectivity, which ensures reliable communication even in environments with high levels of interference. Its low-power consumption is a standout feature, making it particularly suitable for battery-powered devices where energy efficiency is paramount. This receiver is designed with an easy-to-use interface, which simplifies the integration process into various systems, thereby reducing time-to-market for product developers.

The device comes in a compact 16-pin QSOP package that is both space-saving and conducive to miniaturized circuit designs. This small form factor is especially beneficial for portable and space-constrained applications. The MICRF219AAYQS also incorporates an automatic gain control (AGC) circuit that optimizes its performance across different signal strengths, ensuring consistent operation without the need for manual adjustments.

Key features of the MICRF219AAYQS include:

  • Operational frequency range of 300 MHz to 450 MHz
  • High sensitivity and selectivity for robust signal reception
  • Low current consumption for energy-efficient operation
  • 16-pin QSOP package for compact design integration
  • Integrated AGC for enhanced performance
  • Simple interface for ease of use and quick deployment

Whether you're designing remote keyless entry systems, alarm and security devices, or telemetry and control applications, the MICRF219AAYQS offers the reliability and performance you need. With Microchip Technology's commitment to quality, you can trust this QwikRadio® receiver to be a cornerstone in your wireless communication solutions.

Embrace the power of efficient and reliable wireless communication with the MICRF219AAYQS, and take your product designs to the next level.

You May Also Be Interested in

Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $73.2825
ECAD model for BGM11S12F256GA-V2R
Infineon Technologies
IC RF MM-WAVE-MMICS 16WFQFN / IC RF TxRx Only 24GHz ~ 24.25GHz 16-WFQFN Exposed Pad
Lowest to $2.0959
ECAD model for BGT24LTR11N16E6327XTSA1
Cypress Semiconductor Corp
Soc Wifi Bte Combo 194PIN
Need more? Email Us
ECAD model for BCM43596XKUBGT
Maxim Integrated
Complete, Direct-Conversion Tuner for DVB-S2 Applications | RF RCVR 925MHZ-2.175GHZ 28TQFN
Lowest to $11.3130
ECAD model for MAX2112ETI+
Texas Instruments
IC RF TXRX+MCU 802.15.4 32VFQFN / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for CC2630F128RHBR
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for BM70BLES1FC2-0B04AA
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to $11.9084
ECAD model for CC3220SM2ARGKR
STMicroelectronics
PROGRAMMABLE BLUETOOTH LOW / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Lowest to $1.5949
ECAD model for BLUENRG-345MC
Broadcom Limited
Dual Band Mimo (ipa) + Bt
Lowest to $6.1090
ECAD model for BCM43569YAKRFBHT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8428 $65.3844
56+ $2.3326 $130.6256
86+ $2.2598 $194.3428
119+ $2.1869 $260.2411
153+ $2.1140 $323.4420
205+ $1.8953 $388.5365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,190 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention