Products specifications

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 15 mV
Data Rate 16Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Standard Package 82 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701218-MAX13086EESD
Ultra Librarian 3D Model Ultra Librarian MAX13086EESD CAD Model

Description

Maxim Integrated MAX13086EESD Transceiver Overview

The MAX13086EESD is a robust, high-speed transceiver module from Maxim Integrated designed to facilitate reliable communication in industrial environments. Part of Maxim's extensive line of interface ICs, this device is specifically tailored for half-duplex communication in systems requiring a high degree of noise immunity and data integrity.

Key Features

  • Electrical Specifications: The MAX13086EESD operates over a wide 3.0V to 3.6V supply voltage range, making it suitable for various low-voltage applications. It supports data rates up to 16Mbps, allowing for high-speed data transmission.
  • Enhanced ESD Protection: With ±15kV ESD protection on the transceiver's I/O lines, the device ensures enhanced resilience against electrostatic discharge, making it ideal for harsh electrical environments.
  • Thermal Shutdown: The integrated thermal shutdown feature protects the device from overheating, ensuring reliable operation and longevity.
  • Fail-Safe Feature: The fail-safe feature guarantees a logic-high receiver output when the receiver inputs are open or shorted, which prevents false signaling in the absence of input signals.

Applications

The MAX13086EESD is particularly well-suited for industrial applications, such as:

  • Fieldbus Networks
  • Industrial Control and Automation
  • Point of Sale (POS) Terminals
  • Networking and Data Communication

Package and Reliability

The device is offered in a compact 8-pin NSOIC package, providing a space-efficient solution for PCB layouts. Its extended temperature range from -40°C to +85°C ensures operation in extreme conditions, catering to the rigorous demands of industrial applications.

Conclusion

Maxim Integrated's MAX13086EESD transceiver stands out for its combination of high-speed data transfer capabilities, robust protection features, and reliability in demanding environments. As a result, it is an excellent choice for designers and engineers looking to enhance the performance and durability of their communication systems. With Maxim's commitment to quality, the MAX13086EESD is a testament to the company's legacy of delivering high-performance integrated circuits that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ECAD model for BCM5488RA7KPBG
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $8.6231
ECAD model for ADM236LJN
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to $4.1377
ECAD model for TRS3237ECDBR
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
ECAD model for HIN207CP
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to $27.9159
ECAD model for ADM4855AR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention