Products specifications

Category Industrial Automation and Controls>Time Delay Relays
Mfr TE Connectivity Aerospace, Defense and Marine
Series 7000, AGASTAT
Package Bulk
Mounting Type Panel Mount
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 1.5 Sec ~ 15 Sec
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 120VAC
Termination Style Screw Terminal
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Base Product Number 7012
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.49.0080
Other Names -1423157-5-SI,-7012AC-SI,14231575,7012AC-ND,1423157-5,A115726,1423157-5-ND,-1423157-5-SI-ND
Standard Package 1
Win Source Part Number 1039897-7012AC
Ultra Librarian 3D Model Ultra Librarian 7012AC CAD Model

Description

The 7000 series of time delay relays from TE Connectivity Aerospace, Defense and Marine is a reliable and efficient solution for industrial automation and controls.

  • Model: AGASTAT 7012AC
  • Circuit: DPDT (2 Form C)
  • Termination Style: Screw terminal
  • Function: On-delay
  • Delay Time: 1.5 seconds to 15 seconds
  • Timing Adjustment: Hand dial
  • Timing Initiate Method: Input voltage
  • Voltage Supply: 120VAC
  • Contact Rating: 10A @ 240VAC
  • Mount: Panel mount
  • Packaging: Bulk
  • Standard Package: 1
  • Alternative Parts (Cross-Reference): 7012AC1423157-5
  • ECCN: EAR99
  • REACH: Unaffected
  • RoHS: Non-compliant

You May Also Be Interested in

Omron
RELAY TIME DELAY 1SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C AC100-120 1S
Omron
RELAY TIME DELAY 9990HR 3A 250V
Need more? Email Us
ECAD model for H3CA-8-AC200/220/240
Omron
RELAY TIME DELAY 30SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C AC200-240 30S
Omron
RELAY TIME DELAY 99M 59S 3A 250V
Need more? Email Us
ECAD model for H5CN-XCN DC12-48
Omron
RELAY TIME DELAY WEEKLY 100-240V
Need more? Email Us
ECAD model for H5L-A-GGS
Omron
RELAY TIME DELAY 1SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C 100-120VAC1S
Omron
RELAY TIME DELAY 10SEC 5A 250V
Need more? Email Us
ECAD model for H3JA-8C AC24 10S
Omron
RELAY TIME DELAY 3MIN 7A 250V
Need more? Email Us
ECAD model for H3JA-8A DC12 3M
Omron
RELAY TIME DELAY 5MIN 5A 250V
Need more? Email Us
ECAD model for H3JA-8C 24VDC 5M

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention