Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leadtrend
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827440-LD7591GS
Ultra Librarian 3D Model Ultra Librarian LD7591GS CAD Model

Description

The LD7591GS is a highly integrated current mode PWM controller from Leadtrend Technology Corporation, designed for high-performance power supply applications. It is optimized for use in AC/DC adapters and chargers where efficiency, low standby power, and protection features are critical.

Applications

  • AC/DC Power Adapters: Widely used in power adapters for laptops, smartphones, tablets, and other portable electronics.
  • Battery Chargers: Employed in battery chargers for various battery types, including lithium-ion and NiMH.
  • Auxiliary Power Supplies: Suitable for auxiliary power supplies in larger electronic systems.
  • LED Lighting Power Supplies: Used in LED driver circuits and power supplies for LED lighting applications.
  • Standby Power Supplies: Suitable for standby power supplies in various electronic devices requiring low standby power consumption.

Features

  • Current Mode PWM Control: Ensures stable and efficient operation over a wide range of operating conditions.
  • Low Startup Current: Minimizes power consumption during startup.
  • Green-Mode Operation: Reduces power consumption under light load conditions.
  • Overvoltage Protection (OVP): Prevents damage to the load due to excessive output voltage.
  • Overload Protection (OLP): Limits output power and protects the power supply from overload conditions.
  • Short Circuit Protection (SCP): Protects the power supply from damage during short circuit conditions.

Benefits

  • High Efficiency: Current mode PWM control and green-mode operation enable high efficiency across a broad load range.
  • Low Standby Power: Meets stringent energy efficiency standards by minimizing power consumption during standby mode.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage under fault conditions.
  • Simplified Design: Integrated features reduce external component count and simplify power supply design.
  • Stable Performance: Current mode control provides excellent line and load regulation.

Additional Details

The LD7591GS is typically available in a SOP-8 package. It operates with a wide input voltage range, typically 85-265VAC. It includes features like leading-edge blanking, slope compensation, and cycle-by-cycle current limiting for stable and reliable performance. Leadtrend's PWM controllers are known for their robustness and suitability for cost-sensitive applications. The GS probably indicates a specific revision or feature set.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ECAD model for SLF12575T-3R9M6R7APF
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-23-33E-48.00000T
Semikron
Lowest to €72.9151
ECAD model for SKKH172/16E
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
ALPS Electric
Need more? Email Us
ECAD model for SK5AH10030
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-42-33E-12.00000Y
Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Sanken
Lowest to €3.2587
ECAD model for SLA2403M
Vishay
Need more? Email Us
ECAD model for SIP2211DMP-FM-E3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ €0.4792 €59.9005
300+ €0.3935 €118.0439
465+ €0.3806 €176.9719
640+ €0.3689 €236.0769
830+ €0.3560 €295.4594
1,105+ €0.3196 €353.1142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,900 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention