The SLF7045T-4R7M1R72 is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits where a small size and low electromagnetic interference (EMI) are crucial. It is commonly used in portable devices and other electronic applications where efficient power conversion is required.
Applications
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- Noise filters
Features
- Shielded construction for low EMI
- Inductance: 4.7µH ± 20%
- Rated current: 1.7A
- Operating temperature range: -40°C to +125°C (including self-temperature rise)
- Compact size: 7.0mm x 7.0mm x 4.5mm
Benefits
- Reduces EMI, preventing interference with other components in close proximity
- Allows for more compact and efficient power supply designs
- Provides stable and reliable performance across a broad temperature range
- Facilitates high-density mounting on PCBs
- Suitable for automated mounting processes
Additional Details
The SLF7045T series features a metallic magnetic material core, ensuring excellent DC bias characteristics. This means the inductor maintains its inductance value even when subjected to high DC currents. The "T" in the part number may refer to the terminal configuration. Always refer to the official TDK datasheet for complete specifications, including self-resonant frequency (SRF), which is essential for high-frequency circuit designs. The inductor is RoHS compliant, making it environmentally friendly. It is commonly used in buck, boost, and buck-boost converter topologies. Proper thermal considerations should be taken to ensure optimal performance and long-term reliability.