EN
  • EN
  • DE

AT93C46-10SA-2.7C

Part No AT93C46-10SA-2.7C
Manufacturer Microchip Technology
Catalog EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Density 1 kb
Interface Serial
Max Frequency 1 MHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Win Source Part Number 977076-AT93C46-10SA-2.7C
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C46-10SA-2.7C CAD Model

Description

The AT93C46-10SA-2.7C is a high-performance, electrically erasable programmable read-only memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This compact integrated circuit is designed for optimal data storage solutions, offering a robust 1-Kbit capacity that is organized as 64 x 16 bits, making it suitable for storing configuration data, calibration constants, and other critical application parameters.

Operating at a voltage range of 2.7V to 5.5V, the AT93C46-10SA-2.7C is versatile and energy-efficient, catering to a wide array of applications, particularly those that require low-power operation. Its 10 MHz clock rate enables swift data access and manipulation, which is essential for high-speed microcontroller-based systems.

The device comes in a convenient 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring ease of integration into various electronic assemblies. Its surface-mount form factor makes it ideal for modern, compact PCB designs, where space is at a premium. The AT93C46-10SA-2.7C also boasts a self-timed write cycle with auto-erase functionality, simplifying the programming process and enhancing the overall efficiency of memory management.

With its ability to retain data for over 1 million write/erase cycles and preserve stored information for a minimum of 100 years, the AT93C46-10SA-2.7C is a reliable choice for long-term data retention needs. The device supports a serial interface for communication, enabling easy connection to microcontrollers and processors without the need for complex wiring or additional hardware.

Microchip Technology's commitment to quality is evident in the AT93C46-10SA-2.7C, which is designed to withstand harsh industrial temperatures ranging from -40°C to +85°C. This temperature resilience, combined with the product's overall durability, makes it an excellent choice for demanding environments such as automotive, industrial control systems, and portable consumer electronics.

In summary, the AT93C46-10SA-2.7C from Microchip Technology is a reliable, high-speed EEPROM device that provides a secure and efficient solution for electronic data storage needs across a broad spectrum of applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess