EN
  • EN
  • DE

ADP1972-EVALZ

Part No ADP1972-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD PWM CNTRLR ADP1972  /  ADP1972 series DC/DC, Step Up or Down with LDO 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Up or Down with LDO
Outputs and Type 1, Non-Isolated
Voltage - Input 6V ~ 60V
Regulator Topology Boost, Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ADP1972
Base Product Number ADP1972
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1164126-ADP1972-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADP1972-EVALZ CAD Model

Description

The ADP1972-EVALZ is a cutting-edge evaluation board from Analog Devices Inc., designed to demonstrate the capabilities of the ADP1972, a versatile synchronous buck or boost controller. This controller is tailored for DC-to-DC power conversion applications, making it an essential tool for engineers and developers working on power management solutions.

Key Features

  • Flexible Voltage Operation: The ADP1972-EVALZ supports a wide range of input voltages, accommodating various power supply requirements.
  • Adjustable Frequency: Users can set the switching frequency of the controller to optimize performance for their specific application.
  • Synchronous Operation: The evaluation board enables synchronous buck or boost conversion, providing efficient power conversion with reduced heat generation.
  • Integrated MOSFET Drivers: With built-in drivers for N-channel MOSFETs, the board simplifies the design process and reduces external component count.
  • Current Mode Control: The ADP1972 controller offers precise current mode control for improved transient response and simplified loop compensation.

Applications

The ADP1972-EVALZ is ideal for a range of applications, including:

  • Telecommunications infrastructure
  • Industrial and instrumentation systems
  • Automotive power systems
  • Energy storage and battery management

Design and Development Support

Engineers and developers can leverage the ADP1972-EVALZ to expedite the design and testing of power management systems. The evaluation board comes with comprehensive documentation, including schematics, layout files, and a detailed user guide. Additional support is available through the Analog Devices Inc. website, where users can access application notes, technical support, and community forums.

Ordering Information

To obtain the ADP1972-EVALZ evaluation board or learn more about its specifications and pricing, interested parties can visit the official Analog Devices Inc. website or contact authorized distributors. This evaluation board is an invaluable asset for any power management project, providing the quality and reliability synonymous with Analog Devices Inc. products.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LT1940EFE
Need more? Email Us
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
Infineon Technologies
BOARD DEMO SYNC DUAL BUCK CNVTER / 1MHZ, 65A DC, 80A PEAK,DUAL PHASE, SYNC BUCK CONVERTER USING IP2005 Board/Kit
Need more? Email Us
Power Integrations
KIT REF DESIGN INN2023K
Need more? Email Us
Infineon Technologies
BOARD REF DESIGN POWIR+ / IR3637ASPBF DC to DC Controller 1.25VDC Output Reference Design Board
Need more? Email Us
Infineon Technologies
BOARD EVAL SYNC BUCK CONVERTER / IR3820A DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
Infineon Technologies
KIT REF DESIGN SYNCH BUCK REG / IR3651 Voltage Mode PWM Controller 3.3VDC Output Evaluation Board
Need more? Email Us
Infineon Technologies
IP1203 REFERENCE DESIGN KIT / 400KHZ, 15A, SYNCHRONOUS BUCK CONVERTER USING IP1203 Board/Kit
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01 60W 8-DIP / ICE3DS01 POWER EVALUATION BOARD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.1642 $94.3284
3+ $44.1792 $132.5376
4+ $42.6866 $170.7464
6+ $39.7015 $238.2090
7+ $38.2090 $267.4630
9+ $36.7165 $330.4485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,001 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess