EN
  • EN
  • DE

CAT24AC128WI-TEB

Part No CAT24AC128WI-TEB
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239559-CAT24AC128WI-TEB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT24AC128WI-TEB CAD Model

Description

ON Semiconductor CAT24AC128WI-TEB EEPROM

The CAT24AC128WI-TEB from ON Semiconductor is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a substantial 128-Kb (16,384 x 8) storage capacity. Designed for applications that require non-volatile memory storage, this EEPROM module is an ideal solution for a wide range of electronic systems, including industrial, automotive, and consumer products.

ON Semiconductor's CAT24AC128WI-TEB is based on the standard I²C bus interface, which ensures compatibility with most microcontrollers and allows for easy integration into existing designs. The device supports a fast I²C bus speed of up to 1 MHz, enabling quick data transfers and efficient communication with other components in the system.

One of the key features of the CAT24AC128WI-TEB is its wide operating voltage range of 2.5V to 5.5V, making it versatile for different power environments and ensuring stable performance across various supply levels. The device is also equipped with a hardware write protection feature, which prevents accidental data overwrites and maintains data integrity during critical operations or unexpected power failures.

The CAT24AC128WI-TEB comes in a compact TSSOP-8 package, which is both space-saving and suitable for PCBs with limited real estate. This package type also offers excellent thermal performance and is conducive to automated assembly processes, which is beneficial for mass production.

Reliability is a cornerstone of ON Semiconductor's design philosophy, and the CAT24AC128WI-TEB is no exception. It is rated for an extended temperature range of -40°C to +85°C, ensuring that it can withstand harsh operating conditions and maintain functionality in extreme environments.

In summary, the ON Semiconductor CAT24AC128WI-TEB EEPROM is a high-density, reliable memory solution with a fast I²C interface, wide voltage range, hardware data protection, and a durable package. It is an excellent choice for designers looking to incorporate non-volatile memory into their products without compromising on space, performance, or reliability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess