EN
  • EN
  • DE

MAX1869ETL

Part No MAX1869ETL
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX1869ETL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
Win Source Part Number 702275-MAX1869ETL
Ultra Librarian 3D Model Ultra Librarian MAX1869ETL CAD Model

Description

Maxim Integrated's MAX1869ETL: A Comprehensive Solution for Power Management

Maxim Integrated's MAX1869ETL is a versatile and efficient power-management integrated circuit (IC) designed to cater to a broad range of applications. This IC is part of Maxim's extensive portfolio of power management solutions, which are known for their reliability and performance. The MAX1869ETL stands out for its compact size, making it an ideal choice for space-constrained applications where efficient power regulation is crucial.

The MAX1869ETL comes in a 40-pin TQFN package, which is not only space-saving but also offers excellent thermal performance. It operates over a wide temperature range, ensuring reliable performance even under varying environmental conditions. This makes it suitable for industrial, automotive, and consumer electronics applications where temperature fluctuations are common.

One of the key features of the MAX1869ETL is its ability to provide multiple regulated outputs from a single input voltage. This feature simplifies the power supply design, reduces component count, and can contribute to a reduction in overall system cost. Additionally, the IC incorporates various protection features such as over-temperature and over-current protection, which safeguard the system against potential damage due to abnormal operating conditions.

The MAX1869ETL also boasts high efficiency, which is critical for battery-powered devices where extending battery life is a primary concern. Its low quiescent current ensures minimal power consumption when the device is in standby mode, further conserving energy and prolonging battery life.

For designers and engineers looking for a configurable power management solution, the MAX1869ETL offers programmable settings through an I2C-compatible interface. This allows for fine-tuning of output voltages and other parameters to meet the specific requirements of the application it is used in.

In summary, Maxim Integrated's MAX1869ETL is a high-performance power management IC that offers a compact, efficient, and versatile solution for a wide array of applications. Its robust design, combined with user-configurability and protective features, make it a top choice for designers seeking to optimize their power supply designs.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Infineon Technologies
Lowest to $9.8383

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess