Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFP
Frequency 20 MHz
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 100
Operating Supply Voltage 5 V
Packaging Bulk
RoHS Compliant
Voltage 5 V
Win Source Part Number 997812-ES80C188EC20
Categories Embedded - Microprocessors
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ES80C188EC20 CAD Model

Description

The ES80C188EC20 is an electronic component manufactured by Intel.

  • Maximum Operating Frequency: 20 MHz
  • Voltage: 5 V
  • Mounting Type: Surface Mount
  • Pins: 100
  • Case/Package: QFP
  • Supply and Demand Status: Short
  • RoHS: Compliant

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Lowest to $92.0927
ECAD model for MPC8255AZUMHBB
Freescale Semiconductor - NXP
IC MPU MPC82XX 350MHZ 352TBGA
Lowest to $71.7185
ECAD model for MPC8245LVV350D
Texas Instruments
IC MPU OMAP-59XX 192MHZ 289NFBGA
Lowest to $94.0025
ECAD model for OMAP5912ZVLR
Freescale Semiconductor - NXP
Integrated Processor Hardware Specifications
Need more? Email Us
ECAD model for MPC8548EVTAUJA
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $221.3741
ECAD model for MPC860TVR50D4
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.5GHZ 1023FCBGA
Need more? Email Us
ECAD model for MPC8572EPXAVND
Freescale Semiconductor - NXP
IC MPU MPC82XX 300MHZ 408TBGA
Lowest to $54.8383
ECAD model for MPC8260AZUPIBB
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Need more? Email Us
ECAD model for MPC8250ACZUMHBC
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 1023FCBGA
Need more? Email Us
ECAD model for MPC8567EVTAQGG

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention