EN
  • EN
  • DE

FJ8067703282227

Part No FJ8067703282227
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-8130U (2.2GHz FCBGA1356)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954028-FJ8067703282227
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8067703282227 CAD Model

Description

The FJ8067703282227 is an Intel embedded microprocessor designed for applications requiring a balance of performance and power efficiency. It's part of Intel's family of processors tailored for embedded systems, offering features optimized for industrial, commercial, and specialized computing environments.

Applications

  • Industrial PCs
  • Digital security and surveillance equipment
  • Retail automation (e.g., self-checkout kiosks)
  • Medical imaging devices
  • Transportation systems

Features

  • Multi-core processing for parallel task execution
  • Integrated Intel HD Graphics for display capabilities
  • Support for DDR4 memory technology
  • Extensive I/O interfaces, including USB, SATA, and Ethernet
  • Intel Virtualization Technology (VT-x) for improved virtualization performance
  • Power-saving features to minimize energy consumption

Benefits

  • Enhanced performance for running complex applications
  • Integrated graphics for seamless visual experiences
  • Fast memory access for quick data processing
  • Flexible connectivity options for connecting peripherals and devices
  • Improved virtualization capabilities for efficient resource management
  • Reduced power consumption, lowering operating costs

Technical Specifications

Typical specifications for the Intel FJ8067703282227 embedded processor include:

  • Core Count: Dual-core or Quad-core
  • Clock Speed: Varies based on specific model, ranging from 1.8 GHz to 2.8 GHz
  • Cache Memory: L3 cache options between 3MB and 6MB
  • Memory Type: DDR4 2133/2400 MHz
  • Graphics: Integrated Intel HD Graphics (e.g., HD Graphics 610 or 620)
  • TDP: Typically in the range of 15W to 25W
  • Operating Temperature: 0°C to 70°C (Commercial)

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess