Products specifications

Case / Package BGA
Data Rate 100 Mbps
Max Operating Temperature 70 °C
Max Supply Voltage 3.45 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Nominal Supply Current 138 mA
Number of Channels 8
Number of Pins 272
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1229406-FWLXT9781BCC4
Categories Ethernet Interface
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FWLXT9781BCC4 CAD Model

Description

The FWLXT9781BCC4 is an Ethernet interface product manufactured by Intel.

  • Package: BGA
  • Number of Pins: 272
  • Data Rate: 100Mbps
  • Maximum Supply Voltage: 3.45V
  • Minimum Supply Voltage: 3.15V
  • Nominal Supply Current: 138mA
  • Maximum Operating Temperature: 70°C
  • Supply and Demand Status: limited
  • Mounting: surface mount

You May Also Be Interested in

NXP / Nexperia
IC ETHERNET SWITCH SPI 159LFBGA / Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Lowest to $8.3597
ECAD model for SJA1105QELY
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $145.6000
ECAD model for VSC7422XJG-04
Intel
IC Eth Ctrl Isa/pcmcia 160MQFP
Need more? Email Us
ECAD model for S82595FX
Intel
Ethernet ICs Controller IEEE 10/ 100/1000 Mbps BGA256
Lowest to $68.2273
ECAD model for NHI350AM4 SLJ3Z
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TQFN (5x5)
Lowest to $27.7076
ECAD model for MAX5995BETE+
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Lowest to $88.9327
ECAD model for BCM53158XPB1KFBG
Intel
8-Port Gigabit Ethernet Transceiver 289-BGA 0 to 70
Lowest to $135.3384
ECAD model for NH82580DB S LH5U
Maxim Integrated
Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
ECAD model for 78Q8430-100IGTF
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $20.6711
ECAD model for VSC8502XML-03

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention