EN
  • EN
  • DE

VSC8552XKS-05

Part No VSC8552XKS-05
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Number of Circuits 1
Voltage - Supply 1V
Mounting SMD (SMT)
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8552
MSL Level 4 (72 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1190448-VSC8552XKS-05
Ultra Librarian 3D Model Ultra Librarian VSC8552XKS-05 CAD Model

Description

Microchip Technology VSC8552XKS-05 Product Overview

The VSC8552XKS-05 is a high-performance, feature-rich Gigabit Ethernet PHY transceiver from Microchip Technology's extensive portfolio of networking solutions. Designed to meet the rigorous demands of modern network infrastructure, this device provides a reliable and efficient interface for fast data transmission across Ethernet connections.

With its advanced capabilities, the VSC8552XKS-05 supports a variety of network standards, including 10BASE-T, 100BASE-TX, and 1000BASE-T, making it a versatile choice for diverse networking applications. This flexibility ensures that the device can be integrated into a wide range of network equipment, from switches and routers to network interface cards and beyond.

Key Features:

  • Multi-Speed Ethernet Support: The VSC8552XKS-05 is capable of operating at 10Mbps, 100Mbps, and 1Gbps, providing broad compatibility with various Ethernet technologies.
  • Energy Efficient: This PHY transceiver incorporates energy-efficient features that reduce power consumption during periods of low data activity, contributing to overall energy savings for network systems.
  • Robust Performance: Designed with a focus on high reliability, the VSC8552XKS-05 ensures consistent performance even in challenging environmental conditions.
  • Advanced Security: Security is a top priority, and this device includes features that help protect against network threats and ensure secure data transmission.
  • Easy Integration: The compact package and industry-standard interfaces allow for seamless integration into existing and new designs without significant redesign efforts.

Whether it is being used in industrial, automotive, or enterprise environments, the VSC8552XKS-05 delivers the speed, reliability, and efficiency required for today's high-speed networks. Its robust design and compatibility with various Ethernet protocols make it an excellent choice for system designers looking to future-proof their network infrastructure while maintaining compatibility with legacy systems.

Microchip Technology's commitment to quality and long-term availability ensures that the VSC8552XKS-05 will be a reliable component of network systems for years to come, backed by the support and expertise of a leader in the semiconductor industry.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
MaxLinear Inc
IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4967 $72.9934
4+ $29.9461 $119.7844
6+ $29.0102 $174.0612
8+ $28.0744 $224.5952
10+ $27.1386 $271.3860
13+ $24.3312 $316.3056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess