EN
  • EN
  • DE

UPD75112GF-623

Part No UPD75112GF-623
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394216-UPD75112GF-623
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD75112GF-623 CAD Model

Description

The UPD75112GF-623 is a microcontroller manufactured by NEC. Belonging to the 75X series, this MCU is suited for embedded applications that demand low power consumption and a diverse set of peripheral capabilities for control and communication.

Applications

  • Remote Control Systems
  • Consumer Electronics
  • Home Appliances
  • Security Devices
  • Industrial Control Systems

Features

  • 8-bit CPU Core: Based on NEC's 75X instruction set architecture, known for providing a balance between performance and code efficiency.
  • On-Chip ROM/Flash Memory: Stores program code and data. The specific size of memory depends on the particular part number.
  • On-Chip RAM: Offers volatile memory for data storage and manipulation during program execution.
  • I/O Ports: General-purpose input/output pins that are programmable for numerous functions.
  • Timers/Counters: Incorporated timers and counters used for timing control, event counting, and PWM signal generation.
  • Serial Communication Interface: Supports UART, SPI, or other serial communication protocols for communicating with external devices.
  • Interrupt Controller: Manages interrupt requests from various peripheral devices and external sources.
  • Low-Power Operation: Designed for low power consumption, thus extending battery life in portable devices.

Benefits

  • Versatile Control: Well-suited for a broad range of embedded control applications.
  • Simplified Design: Integrated peripherals lessen the need for external components, thereby simplifying the system design.
  • Easy Development: Benefits from comprehensive development tools and resources.
  • Real-Time Operation: Capable of precise timing and quick response to external events.
  • Cost-Effective: Strikes a good balance between features and performance at a competitive price point.

Additional Details

The UPD75112GF-623 typically operates within a voltage range of 2.7V to 5.5V. This is usually provided in surface-mount packages such as QFP or SOP. A watchdog timer is integrated to prevent system lockups because of software errors. The 'GF' within the part number typically relates to specific feature sets. The '623' suffix often specifies mask options, ROM contents, or other manufacturing details that are specific to this particular part. Furthermore, the microcontroller integrates a low-voltage reset (LVR) function that protects against data corruption during power fluctuations. NEC and third-party vendors typically supply development tools such as emulators, compilers, and debuggers.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess