EN
  • EN
  • DE

EE-SPX305-W2A

Part No EE-SPX305-W2A
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description OPTO SENSOR 5MM SLOT DARK ON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Photointerrupters - Slot Type - Logic Output
Manufacturer Omron
Sensing Distance 0.197" (5mm)
Sensing Method Transmissive
Output Configuration NPN - Open Collector/Dark-ON
Mounting Style Chassis Mount, Wire Lead
Current - Supply *
Operating Supply Voltage 5 V ~ 24 V
Operating Temperature Range -10°C ~ 55°C (TA)
Package Module, Wire Leads, Slot Type
Win Source Part Number 137073-EE-SPX305-W2A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EE-SPX305-W2A CAD Model

Description

EE-SPX305-W2A: Long-Distance Photoelectric Sensor

The EE-SPX305-W2A excels in applications that demand long-distance object detection. With its robust features, this sensor is suited for both indoor and outdoor environments.

  • Applications: Best for perimeter security, long-range object detection, and industrial automation.
  • Features and Benefits:
    • Exceptional long-distance detection.
    • Sophisticated environmental shielding.
    • Simple calibration process.
  • Additional Details: The EE-SPX305-W2A is crafted to endure extreme conditions while maintaining accuracy, reducing the need for frequent adjustments.

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $64.0694
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $12.1580
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.05MM PCB MOUNT
Lowest to $8.1493
Omron
SENSOR OPTICAL 5MM MODULE
Lowest to $4.8972
Omron
SENSOR OPTICAL MODULE SLOT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess