EN
  • EN
  • DE

EE-SPX301

Part No EE-SPX301
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 3.6MM MODULE SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Mfr Omron
Package Bulk
Product Status Active
Sensing Distance 0.142" (3.6mm)
Sensing Method Through-Beam
Output Configuration NPN - Open Collector/Dark-ON
Mounting Type Chassis Mount
Voltage - Supply 5V ~ 24V
Temperature Range - Operating -10°C ~ 55°C (TA)
Package / Case Module, Slotted
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 847023-EE-SPX301
Ultra Librarian 3D Model Ultra Librarian EE-SPX301 CAD Model

Description

The EE-SPX301 is a slot type photointerrupter with logic output by Omron.

  • Supply Voltage: 5V ~ 24V
  • Sensing Distance: 0.142" (3.6mm)
  • Output Configuration: NPN Open Collector
  • Mounting Type: Chassis Mount
  • Package / Case: Module, Slotted
  • Operating Temperature: -10°C ~ 55°C
  • Status: Active

You May Also Be Interested in

Honeywell
SENSOR OPTICAL 3.18MM SLOT MOD
Need more? Email Us
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
Omron
SENSOR OPTICAL 2MM 6SMD
Lowest to $2.0189
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $12.1580
Sharp Microelectronics
SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
Omron
DIFFUSE 2M NPN/PNP VERT CONN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess