EN
  • EN
  • DE

CD74HCT670E

Part No CD74HCT670E
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description High-Speed CMOS Logic 4x4 Register File
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type Register File
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 4
Function Universal
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1160424-CD74HCT670E
Manufacturer Homepage www.ti.com
Family Name CD74HCT670
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT670E CAD Model

Description

Product Overview: CD74HCT670E from Texas Instruments

The CD74HCT670E is a high-performance CMOS Logic 4 x 4 Register File from Texas Instruments, renowned for its robust design and versatile applications. This integrated circuit is part of the HCT family, which means it combines the low power consumption of CMOS with the speed of TTL devices. The CD74HCT670E is specifically engineered to meet the demanding needs of complex digital systems.

This register file contains four registers, each capable of holding four bits of data. The registers are organized in such a way that allows for both independent and simultaneous read/write operations, making the CD74HCT670E highly efficient for data storage and transfer. It operates with a wide supply voltage range of 4.5V to 5.5V, which is typical for 5V digital systems, ensuring compatibility with a broad range of digital applications.

The CD74HCT670E features a common I/O pin configuration, which minimizes the number of pins required and simplifies the design of the circuit board. This common bus approach also facilitates easier data manipulation and control. The device includes control inputs for enabling or disabling the outputs, selecting the active register, and controlling the direction of data flow.

For designers and engineers, the CD74HCT670E offers a balance of speed and power efficiency. Its fast setup and hold times are ideal for high-speed data operations, while the low power consumption ensures that the device can be used in power-sensitive applications. Additionally, the CD74HCT670E provides a high noise immunity characteristic of CMOS devices, making it reliable in electrically noisy environments.

The device is packaged in a standard 16-pin DIP (Dual In-line Package), making it suitable for through-hole mounting, which is favored for prototyping and educational purposes. The CD74HCT670E is also available in other package types to suit various assembly and manufacturing requirements.

In summary, the Texas Instruments CD74HCT670E is a versatile and reliable choice for designers requiring a 4 x 4 register file with high-speed performance, low power consumption, and excellent noise immunity. Its compatibility with both CMOS and TTL logic levels makes it an ideal choice for a wide range of digital applications.

You May Also Be Interested in

Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5516 $52.8612
17+ $6.1962 $105.3354
25+ $6.0025 $150.0625
35+ $5.8089 $203.3115
45+ $5.6153 $252.6885
60+ $5.0344 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess