EN
  • EN
  • DE

PIC16C63-10/SO

Part No PIC16C63-10/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061729-PIC16C63-10/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C63-10/SO CAD Model

Description

Microchip Technology's PIC16C63-10/SO Microcontroller

The PIC16C63-10/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. This versatile microcontroller is packed with a range of features designed to support a wide array of applications, from industrial control systems to consumer electronics. Its robust architecture allows for efficient handling of complex tasks, making it a reliable choice for designers looking to optimize their embedded systems.

Key Features

  • CPU: The PIC16C63-10/SO operates at a maximum frequency of 10 MHz, providing a solid balance between speed and power consumption. Its CPU is capable of executing most instructions in just one machine cycle, with a few exceptions requiring two cycles.
  • Memory: It comes with 2048 bytes of program memory and 128 bytes of RAM, allowing for the storage of a considerable amount of code and data necessary for complex operations.
  • I/O Ports: The device features 22 input/output pins, which are highly flexible and can be configured to support various peripheral functions. These pins are integral for interfacing with other components and external devices.
  • Timers: Equipped with two built-in timers, the microcontroller facilitates precise time-based events and operations, which is essential for applications requiring scheduling or pulse width modulation.
  • Serial Communication: The PIC16C63-10/SO supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data exchange with other microcontrollers, computers, and peripherals.
  • Packaging: This microcontroller is available in an SO (Small Outline) package, which is suitable for surface-mount technology and is ideal for space-constrained applications.
  • Power Management: The low power consumption and a wide operating voltage range of 2.5V to 5.5V make it an excellent choice for battery-powered and portable devices.
  • EEPROM: With its onboard EEPROM, the PIC16C63-10/SO provides non-volatile memory storage, which is crucial for applications that need to retain data even after power cycles.

Applications

The PIC16C63-10/SO microcontroller from Microchip Technology is incredibly versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Security systems
  • Consumer electronics

Overall, the PIC16C63-10/SO is a reliable and cost-effective solution for designers and engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess