EN
  • EN
  • DE

LTC3787EUFD#PBF

Part No LTC3787EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28QFN / DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783633-LTC3787EUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3787
Introduction Date September 07, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3787EUFD#PBF CAD Model

Description

Linear Technology's LTC3787EUFD#PBF High Performance Power Conversion IC

The LTC3787EUFD#PBF is a high-performance power conversion integrated circuit designed by Linear Technology, renowned for its efficient and robust power management solutions. This versatile controller is engineered to drive high-power, step-up (boost), step-down (buck), and buck-boost voltage regulators in a synchronous, polyphase configuration. It is a perfect choice for applications requiring high voltage or current, such as industrial systems, automotive equipment, and distributed power systems.

Key Features:

  • Wide Input Voltage Range: The LTC3787EUFD#PBF operates with an input voltage range from 4.5V to 38V, making it suitable for a variety of supply voltages.
  • High Output Voltage Capability: This IC can produce output voltages up to 60V, which is ideal for applications needing a high voltage output.
  • Powerful Dual N-Channel MOSFET Drivers: It features robust onboard drivers capable of driving large N-channel MOSFETs, ensuring efficient power conversion and reducing the need for external components.
  • Phase-Lockable Fixed Frequency: The LTC3787EUFD#PBF can be locked to an external clock with a frequency range of 50kHz to 900kHz, allowing for noise-sensitive applications to minimize electromagnetic interference (EMI).
  • Current Mode Control: This control method provides excellent line and load regulation, as well as fast transient response.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, providing protection and reliability.
  • Low Shutdown Current: It has a low shutdown current of under 10µA, which is beneficial for power-sensitive applications.

Applications:

The LTC3787EUFD#PBF's robust feature set makes it suitable for a wide range of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Distributed power systems
  • High power LED lighting

The LTC3787EUFD#PBF from Linear Technology is offered in a 28-lead QFN package, providing a compact solution for space-constrained applications. Its high efficiency, flexibility, and ease of use make it an excellent choice for designers who require a reliable and high-performance power conversion solution.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4939 $52.4695
12+ $8.6104 $103.3248
18+ $8.3413 $150.1434
25+ $8.0723 $201.8075
33+ $7.8032 $257.5056
43+ $6.9960 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess