EN
  • EN
  • DE

KSZ8061MNXV

Part No KSZ8061MNXV
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996110-KSZ8061MNXV
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KSZ8061MNXV CAD Model

Description

Microchip Technology's KSZ8061MNXV - Robust Ethernet PHY Transceiver

The KSZ8061MNXV from Microchip Technology is a highly efficient and reliable Ethernet physical layer transceiver, designed to meet the rigorous demands of automotive and industrial network applications. This compact and feature-rich component is an integral part of establishing network connections, providing a seamless interface between the physical medium and data link layer devices.

Key Features:

  • Advanced Technology: The KSZ8061MNXV utilizes Microchip's Quiet-WIRE® technology, which ensures reduced line emissions and enhanced receiver immunity, making it ideal for noisy environments typical in industrial settings.
  • Energy Efficiency: With support for Energy Efficient Ethernet (IEEE 802.3az), this transceiver optimizes power usage during periods of low data activity, significantly reducing overall energy consumption.
  • Robust Performance: It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions, which is crucial for automotive and industrial applications.
  • Versatility: The KSZ8061MNXV supports both 100Base-TX and 10Base-T Ethernet protocols, providing flexibility for various network speeds and configurations.
  • Easy Integration: It comes in a compact 32-pin QFN package, allowing for easy integration into space-constrained designs without compromising functionality or performance.

Applications:

With its robust design and advanced features, the KSZ8061MNXV is perfectly suited for a wide range of applications, including:

  • Automotive In-Vehicle Networks
  • Industrial Control Systems
  • Factory Automation
  • Embedded Systems
  • Building Management Systems
  • Networking Equipment

In summary, the KSZ8061MNXV from Microchip Technology is a versatile and durable Ethernet PHY transceiver that offers designers the perfect blend of performance, power efficiency, and reliability. Whether it's for automotive in-vehicle networks or complex industrial systems, this transceiver stands ready to meet the connectivity challenges of today's sophisticated networks.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Tahoe 24-PORT 10G Ethernet Switch Ext. Temp
Need more? Email Us
Intel
10/100 Mbps Platform LAN Connect 3.3V PBGA-64 LEADED
Need more? Email Us
Microchip Technology
IC TXRX FULL/HALF 8/8 64QFN / 8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Lowest to $6.0766
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Intel
4 Channel Cio Controller For Thunderbolt Daisy Chainable Devices.
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 85°C, VQFN-24, RoHS
Lowest to $52.3881
Microchip Technology
IC ETHERNET CTLR 56VQFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-VQFN (8x8)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 138QFN / Telecom IC Signal Conditioner 138-QFN (12x12)
Lowest to $25.7283

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4135 $54.1350
23+ $4.4418 $102.1614
35+ $4.3030 $150.6050
49+ $4.1642 $204.0458
63+ $4.0254 $253.6002
84+ $3.6090 $303.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,559 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess