EN
  • EN
  • DE

STM32H743ZIT6

Part No STM32H743ZIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Manufacturer STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name STM32H743
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17721, STM32H743ZIT6-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844244-STM32H743ZIT6
Ultra Librarian 3D Model Ultra Librarian STM32H743ZIT6 CAD Model

Description

STM32H743ZIT6 Microcontroller

The STM32H743ZIT6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and versatility for advanced applications. This MCU is part of the STM32H7 series, which is renowned for its high computational power combined with real-time functionalities, making it an ideal choice for a wide range of industrial, consumer, and medical applications.

Key Features:

  • Core: ARM Cortex-M7 processor with double-precision floating-point unit (FPU), achieving a 480 MHz maximum frequency.
  • Memory: Equipped with 2 Mbytes of flash memory and 1 Mbyte of RAM, ensuring ample storage and efficient operation for complex applications.
  • Performance: Boasts an impressive 1027 DMIPS (Dhrystone Million Instructions Per Second) when running at 400 MHz, making it one of the fastest MCUs in its class.
  • Graphics Support: Integrated Chrom-ART Accelerator™ for enhanced graphic performance along with an LCD-TFT controller, enabling rich visual interfaces.
  • Communication: A wide array of communication interfaces including USB OTG, Ethernet, CAN, SPI, I2C, USART, SAI, and more.
  • Advanced Control: Features advanced control peripherals like motor control timers and a high-resolution timer for precise control applications.
  • Security: Comprehensive security features including a hardware random number generator, CRC calculation unit, and a cryptographic acceleration cell for AES 128/256, HASH (MD5, SHA-1, SHA-2), and HMAC.
  • Power Efficiency: Designed with energy efficiency in mind, the MCU includes several power-saving modes to reduce power consumption in various operating conditions.

Application Areas:

The STM32H743ZIT6 is highly adaptable and can be used across a diverse range of applications. Its robust processing capabilities make it suitable for complex tasks such as advanced motor control, real-time audio processing, high-speed communication gateways, and sophisticated medical devices. Additionally, its rich graphic features allow for the creation of intuitive user interfaces for touch screen applications.

With a perfect balance between performance and power consumption, along with a rich set of peripherals, the STM32H743ZIT6 MCU is a powerful core for any high-demand embedded system.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7910 $52.7460
13+ $8.2346 $107.0498
19+ $7.9564 $151.1716
28+ $7.4001 $207.2028
36+ $7.1219 $256.3884
44+ $6.8437 $301.1228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,654 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess