EN
  • EN
  • DE

INTEL E-2378G - Intel E-2378G (2.80GHz/8C/80W) CPU

Part No INTEL E-2378G - Intel E-2378G (2.80GHz/8C/80W) CPU
Manufacturer Intel
Catalog CPU
Description Intel E-2378G (2.80GHz/8C/80W) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423641-INTEL E-2378G - Intel E-2378G (2.80GHz/8C/80W) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E-2378G - Intel E-2378G (2.80GHz/8C/80W) CPU CAD Model

Description

The Intel E-2378G CPU is part of Intel’s Xeon E series, offering impressive performance for entry-level servers and professional workstations. This processor operates at a base frequency of 2.80 GHz and includes 8 cores, making it suitable for applications that benefit from high core counts, such as virtualization or medium-scale data processing. With a TDP of 80W, it strikes a compelling balance between performance and energy efficiency. The E-2378G further supports Intel Hyper-Threading Technology, enabling it to handle up to 16 threads simultaneously. This feature significantly enhances multitasking and parallel processing capabilities, goods in scenarios where multiple applications or virtual machines are running simultaneously. Additionally, the processor includes 16MB of smart cache, reducing latency and improving data retrieval speed, which is beneficial when managing large datasets or engaging in compute-intensive applications. The chip is equipped with integrated Intel UHD Graphics, providing decent graphical performance for server-based graphics tasks, remote desktops, and media transcoding duties. Its support for ECC (Error-Correcting Code) memory ensures data integrity, critical for financial, scientific, and database applications where accuracy is paramount. The E-2378G is built on Intel's advanced 14nm process technology, offering a blend of high performance, enhanced bandwidth, and connectivity options suited for modern server platforms and workstations.

You May Also Be Interested in

Dell
DELL Xeon Gold 6240
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680v4 2.40GHz 14C 35M 120W
Need more? Email Us
Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel E5-2630v3 2.4GHz 8C 20M 85W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess