EN
  • EN
  • DE

INTEL E7-8870V3 - Intel E7-8870v3 CPU

Part No INTEL E7-8870V3 - Intel E7-8870v3 CPU
Manufacturer Intel
Catalog CPU
Description Intel E7-8870v3 CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423523-INTEL E7-8870V3 - Intel E7-8870v3 CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-8870V3 - Intel E7-8870v3 CPU CAD Model

Description

The Intel E7-8870v3 CPU is a high-performance processor designed for enterprise-level servers and high-end computing systems. As part of Intel's Xeon E7 v3 family, this processor is built to handle the most demanding data-centric applications, from big data analytics to mission-critical enterprise workloads. The E7-8870v3 features a 14nm manufacturing process, offering an exceptional balance of power efficiency and performance. With a total of 18 cores and 36 threads thanks to Hyper-Threading technology, it delivers massive parallel processing power to manage multi-threaded applications and virtualized environments efficiently. The base clock speed of 2.1GHz can boost up to 3.1GHz under certain conditions, ensuring high performance for computational tasks. It supports an impressive 45MB of L3 cache, reducing the latency when accessing frequently used data and instructions. Furthermore, it has a Thermal Design Power (TDP) rating of 140W, which is a measure of the maximum amount of heat the CPU is expected to dissipate under heavy loads. The processor is equipped with advanced reliability, availability, and serviceability (RAS) features, making it a reliable choice for critical systems that require near-continuous uptime. Intel’s E7-8870v3 also supports DDR4 memory, providing significant bandwidth and power efficiency improvements over previous generation memory technologies. In addition, it is compatible with Intel's Scalable System Framework, offering flexibility in building scalable and balanced high-performance systems. Organizations and enterprises looking for a processor that can deliver advanced capabilities for their most demanding workloads would find the Intel E7-8870v3 an excellent choice. Its combination of performance, efficiency, and reliability makes it an integral part of any data center looking to optimize their operations and future-proof their infrastructure.

You May Also Be Interested in

Dell
Intel E5-2403v2 1.80GHz 4C 10M 80W
Need more? Email Us
Dell
Intel Gold 6346 3.10GHz 16C 36M 205W
Need more? Email Us
Dell
Intel E5405 2.00GHz 4C 12M 80W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess