EN
  • EN
  • DE

SUPERMICRO CD8067303408900 - Intel PLATINUM 8153 2.00GHz 16C 22M 125W

Part No SUPERMICRO CD8067303408900 - Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Manufacturer Supermicro
Catalog CPU
Description Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435108-SUPERMICRO CD8067303408900 - Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CD8067303408900 - Intel PLATINUM 8153 2.00GHz 16C 22M 125W CAD Model

Description

The SUPERMICRO CD8067303408900 is powered by the Intel PLATINUM 8153 processor, engineered for mid to high-range computing solutions, offering 16 cores and a base clock speed of 2.00GHz. This CPU is optimized for efficiency with a Thermal Design Power (TDP) of 125 watts, providing a balanced performance for energy consumption. It comes with a 22MB cache, enhancing the processor’s ability to handle data more swiftly and efficiently, which is crucial for applications such as database management, virtualization, and enterprise-level computations. The processor supports Intel's Hyper-Threading Technology, allowing it to handle up to 32 threads simultaneously, improving multi-tasking and parallel processing capabilities. It benefits from Intel’s Turbo Boost Technology, ensuring performance can be dynamically adjusted according to the workload. Its compatibility with Intel’s Scalable Processor Family means it supports extensive memory and I/O options, suitable for environments that require reliable scalability and flexibility. The PLATINUM 8153 is an excellent choice for organizations looking for a processor that can deliver reliable performance and efficiency.

You May Also Be Interested in

Supermicro
Intel E5345 2.33GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Supermicro
Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Need more? Email Us
Supermicro
AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Need more? Email Us
Supermicro
Intel GOLD 6148 2.40GHz 20C 27.5M 150W
Need more? Email Us
Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
Intel Xeon E5-2620V4
Need more? Email Us
Supermicro
Intel E5-4620v3 2.00GHz 10C 25M 105W
Need more? Email Us
Supermicro
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess