EN
  • EN
  • DE

SUPERMICRO 100-000000080 - AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED

Part No SUPERMICRO 100-000000080 - AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Manufacturer Supermicro
Catalog CPU
Description AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435006-SUPERMICRO 100-000000080 - AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 100-000000080 - AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED CAD Model

Description

The Supermicro 100-000000080 incorporates the AMD EPYC 7252 processor, tailored for high-efficiency server deployment. This CPU features an impressive 3.20GHz base clock speed with 8 cores and 16 threads, providing robust performance for a wide range of server applications, from web hosting to more demanding computational tasks. Equipped with a substantial 64MB of L3 cache, it ensures swift data retrieval and processing, effectively reducing bottlenecks in performance-critical operations. The processor comes with a 120W thermal design power (TDP), which strikes an excellent balance between computational prowess and energy efficiency, ideal for data centers looking to optimize their energy consumption while maintaining high performance levels. This processor supports advanced server technologies, including DDR4 memory and PCIe 4.0, allowing for high-speed data transfers and enhanced system flexibility and scalability. The AMD EPYC 7252 is unlocked, offering the potential for overclocking to achieve even higher performance tailored to specific workloads and applications. When combined with Supermicro's server platforms, it facilitates a potent and efficient solution that can significantly enhance the computational capabilities and efficiency of any data center or enterprise IT infrastructure.

You May Also Be Interested in

Supermicro
Intel E3-1270V3 3.50GHz 4C 8M 80W
Need more? Email Us
Supermicro
AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Need more? Email Us
Supermicro
Intel Xeon E5-2650LV4
Need more? Email Us
Supermicro
AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Need more? Email Us
Supermicro
Intel E5-2660V4 2.00GHz 14C 35M 105W
Need more? Email Us
Supermicro
Intel E5-2637v3 3.5GHz 4C 15M 135W
Need more? Email Us
Supermicro
INTEL X5690 3.46GHZ 6C 12M 130W
Need more? Email Us
Supermicro
Intel E5420 2.5GHz 4C 12M 80W
Need more? Email Us
Supermicro
Intel E5-4620v3 2.00GHz 10C 25M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess