EN
  • EN
  • DE

SUPERMICRO AT80574KJ060N - Intel E5420 2.5GHz 4C 12M 80W

Part No SUPERMICRO AT80574KJ060N - Intel E5420 2.5GHz 4C 12M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5420 2.5GHz 4C 12M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435074-SUPERMICRO AT80574KJ060N - Intel E5420 2.5GHz 4C 12M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80574KJ060N - Intel E5420 2.5GHz 4C 12M 80W CAD Model

Description

The SUPERMICRO AT80574KJ060N features the Intel Xeon E5420 processor, a reliable workhorse designed for critical business computing needs. With a clock speed of 2.5GHz and four cores, it delivers robust performance for multitasking and demanding applications. The processor is equipped with a 12MB L2 cache, enabling quick access to frequently used data and instructions, which significantly enhances overall system efficiency. With an 80W TDP (Thermal Design Power), it strikes a balance between performance and power consumption, making it suitable for a wide range of server and workstation setups. The Intel E5420 utilizes the 45nm process technology, ensuring improved energy efficiency and thermal management. Its support for Intel Virtualization Technology (VT-x) allows multiple operating systems and applications to run on isolated partitions, enabling better resource utilization and security. The CPU is compatible with the LGA771 socket, offering flexibility in choosing motherboards. The SUPERMICRO AT80574KJ060N, powered by the Intel E5420, is an ideal choice for businesses and IT professionals seeking a cost-effective yet powerful processor upgrade.

You May Also Be Interested in

Supermicro
Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Need more? Email Us
Supermicro
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Supermicro
Intel E5-2603 1.80GHz 4C 10M 80W
Need more? Email Us
Supermicro
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us
Supermicro
Intel Xeon E5-2620V4
Need more? Email Us
Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
INTEL GOLD 6246R 3.40GHz 16C 35.75M 205W
Need more? Email Us
Supermicro
Intel E5-2637v3 3.5GHz 4C 15M 135W
Need more? Email Us
Supermicro
Intel E5-2407 2.2GHz 4C 10M 80W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess