EN
  • EN
  • DE

SUPERMICRO CD8069504194401 - Intel Gold 6252 2.1GHz 24C 35.75MB 150W

Part No SUPERMICRO CD8069504194401 - Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Manufacturer Supermicro
Catalog CPU
Description Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435083-SUPERMICRO CD8069504194401 - Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CD8069504194401 - Intel Gold 6252 2.1GHz 24C 35.75MB 150W CAD Model

Description

The SUPERMICRO CD8069504194401 features the Intel Gold 6252 processor, a behemoth in the realm of server processors, designed for the most demanding data center and enterprise workloads. Boasting 24 cores and 48 threads, this processor operates at a base frequency of 2.1GHz, making it exceptionally well-suited for high-density virtualization, complex simulations, and massive parallel computational tasks. Its substantial 35.75MB cache significantly contributes to minimizing data access times, vastly improving the efficiency and speed of processing tasks. The processor's thermal design power (TDP) stands at 150W, reflecting its high-performance capability while maintaining a balance with energy consumption. It supports the latest DDR4 memory technology, providing the bandwidth necessary for handling the vast volumes of data typical in intensive computing environments. As part of the Intel scalable processor family, it emphasizes scalability and flexibility, enabling a broad range of server configurations and ensuring compatibility with various enterprise-grade setups, from cloud deployments to HPC clusters. Featuring Intel's Hyper-Threading Technology for effective multitasking and Turbo Boost Technology for dynamic performance adjustment, the Intel Gold 6252 is an unparalleled choice for organizations looking to harness peak computational power to drive their most critical and complex applications.

You May Also Be Interested in

Supermicro
Intel E5345 2.33GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel X5550 2.66GHz 4C 8M 95W
Need more? Email Us
Supermicro
Intel E5-2637v3 3.5GHz 4C 15M 135W
Need more? Email Us
Supermicro
Intel GOLD 6154 3.00GHz 18C 24.75M 200W
Need more? Email Us
Supermicro
Intel Xeon E5-2650LV4
Need more? Email Us
Supermicro
Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Need more? Email Us
Supermicro
AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Need more? Email Us
Supermicro
Intel Xeon E5-2620V4
Need more? Email Us
Supermicro
Intel E5-2640v4 2.4GHz 10C 25M 90W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess