EN
  • EN
  • DE

SUPERMICRO AT80602000771AA - Intel X5550 2.66GHz 4C 8M 95W

Part No SUPERMICRO AT80602000771AA - Intel X5550 2.66GHz 4C 8M 95W
Manufacturer Supermicro
Catalog CPU
Description Intel X5550 2.66GHz 4C 8M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435024-SUPERMICRO AT80602000771AA - Intel X5550 2.66GHz 4C 8M 95W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80602000771AA - Intel X5550 2.66GHz 4C 8M 95W CAD Model

Description

The SUPERMICRO AT80602000771AA is equipped with the powerful Intel Xeon X5550 processor, tailor-made to address the high-performance requirements of enterprise servers and workstations. This quad-core processor operates at 2.66GHz, providing the horsepower needed for data-intensive tasks, virtualization, and demanding applications. It boasts an 8MB L3 cache, facilitating efficient data processing and significantly reducing wait times during operations. The processor’s 95W TDP ensures an excellent balance between performance and power consumption, ideal for environments where energy efficiency is paramount. Leveraging 45nm technology, the X5550 offers improved thermal performance and energy efficiency. It supports Intel Hyper-Threading Technology, allowing each core to handle two threads simultaneously, thereby enhancing multitasking capabilities. The inclusion of Intel Turbo Boost Technology enables the processor to dynamically increase its clock speed, optimizing performance based on workload demands. Compatible with the LGA1366 socket, it provides flexibility in building or upgrading server and workstation platforms. For organizations seeking a processor that combines robust performance, scalability, and energy efficiency, the SUPERMICRO AT80602000771AA powered by the Intel Xeon X5550 represents an exceptional choice.

You May Also Be Interested in

Supermicro
Intel GOLD 6152 2.10GHz 22C 30.25M 140W
Need more? Email Us
Supermicro
Intel E5-2637v3 3.5GHz 4C 15M 135W
Need more? Email Us
Supermicro
Intel GOLD 6148 2.40GHz 20C 27.5M 150W
Need more? Email Us
Supermicro
Intel E5-4620v3 2.00GHz 10C 25M 105W
Need more? Email Us
Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
INTEL GOLD 6246R 3.40GHz 16C 35.75M 205W
Need more? Email Us
Supermicro
Intel PLATINUM 8153 2.00GHz 16C 22M 125W
Need more? Email Us
Supermicro
Intel E5-2660V4 2.00GHz 14C 35M 105W
Need more? Email Us
Supermicro
Intel E7-4820v4 2.00GHz 10C 25M 115W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess