EN
  • EN
  • DE

SUPERMICRO AT80604004875AA - Intel L7555 1.86GHz 8C 24M 95W

Part No SUPERMICRO AT80604004875AA - Intel L7555 1.86GHz 8C 24M 95W
Manufacturer Supermicro
Catalog CPU
Description Intel L7555 1.86GHz 8C 24M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435115-SUPERMICRO AT80604004875AA - Intel L7555 1.86GHz 8C 24M 95W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80604004875AA - Intel L7555 1.86GHz 8C 24M 95W CAD Model

Description

The SUPERMICRO AT80604004875AA is engineered with the Intel L7555 processor, a powerhouse designed for the most demanding server applications. Featuring an octa-core configuration with a base frequency of 1.86GHz, it demonstrates an exceptional balance between high-performance computing and power efficiency, marked by its 95W thermal design power. With a substantial 24MB cache, this processor dramatically reduces the time to access data, significantly accelerating data processing and execution speeds across complex workloads. Built on Intel's cutting-edge Nehalem EX architecture, it delivers unparalleled improvements in processing speed and energy efficiency. The L7555 supports Intel Hyper-Threading Technology, allowing for up to 16 threads to be processed simultaneously, greatly enhancing server throughput and application performance. Additionally, its compatibility with Intel Virtualization Technology facilitates robust virtualization platforms, optimizing server resource use and flexibility. This Supermicro-compatible processor represents an ideal solution for enterprises that require intense computational power along with efficient power consumption for their server farms or high-performance computing environments.

You May Also Be Interested in

Supermicro
Intel GOLD 6148 2.40GHz 20C 27.5M 150W
Need more? Email Us
Supermicro
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Supermicro
Intel E5-2603 1.80GHz 4C 10M 80W
Need more? Email Us
Supermicro
AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Need more? Email Us
Supermicro
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Supermicro
Intel E5-2660V4 2.00GHz 14C 35M 105W
Need more? Email Us
Supermicro
Intel Xeon E5-2620V4
Need more? Email Us
Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
Intel E5-2637v3 3.5GHz 4C 15M 135W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess