EN
  • EN
  • DE

SUPERMICRO 100-000000140 - AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED

Part No SUPERMICRO 100-000000140 - AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Manufacturer Supermicro
Catalog CPU
Description AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435051-SUPERMICRO 100-000000140 - AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 100-000000140 - AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED CAD Model

Description

The Supermicro 100-000000140 features the AMD EPYC 7F52 processor, a formidable server CPU engineered for high-performance environments. Boasting a clock speed of 3.5GHz and armed with 16 cores and 32 threads, this processor is designed to handle the most intensive computing workloads, making it an ideal choice for high-frequency trading platforms, scientific research, and real-time data analytics applications. One of the standout features of the EPYC 7F52 is its massive 256MB L3 cache, which greatly enhances data processing speeds by keeping more data close to the processing cores, significantly reducing the time needed to access critical information. With a thermal design power (TDP) of 240W, this processor is built for peak performance, accommodating environments that demand the utmost in computational throughput. It also supports the latest technological advancements, including DDR4 memory and PCIe 4.0, ensuring top-tier data transfer rates and memory bandwidth, crucial for applications that rely on rapid data access and processing. The AMD EPYC 7F52 is unlocked, granting the flexibility to overclock for even greater performance, which is invaluable for workload optimization. Integrating this processor within Supermicro's server configurations promises a transformative upgrade, offering unmatched performance and efficiency for businesses and research institutions pushing the boundaries of what's possible with technology.

You May Also Be Interested in

Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
Intel GOLD 6152 2.10GHz 22C 30.25M 140W
Need more? Email Us
Supermicro
Intel E5-2407 2.2GHz 4C 10M 80W
Need more? Email Us
Supermicro
Intel E5-2603 1.80GHz 4C 10M 80W
Need more? Email Us
Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Need more? Email Us
Supermicro
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Supermicro
Intel GOLD 6136 3.00GHz 12C 24.75M 150W
Need more? Email Us
Supermicro
Intel E7-4820v4 2.00GHz 10C 25M 115W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess