EN
  • EN
  • DE

SUPERMICRO CM8064601467406 - Intel E3-1265Lv3 2.50GHz 4C 8M 45W

Part No SUPERMICRO CM8064601467406 - Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Manufacturer Supermicro
Catalog CPU
Description Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435031-SUPERMICRO CM8064601467406 - Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CM8064601467406 - Intel E3-1265Lv3 2.50GHz 4C 8M 45W CAD Model

Description

The SUPERMICRO CM8064601467406, powered by the Intel E3-1265Lv3 processor, is tailored for small and medium-sized enterprise servers, offering an impressive blend of performance and efficiency. This quad-core processor runs at 2.50GHz and comes equipped with an 8MB cache, ensuring swift and responsive computing experiences across a variety of applications, including web serving, file sharing, and light virtualization tasks. With a thermal design power (TDP) of just 45W, this CPU exemplifies energy efficiency, making it an ideal choice for businesses looking to optimize their energy consumption without compromising on performance. Intel's Hyper-Threading Technology enables the processor to handle up to eight threads simultaneously, enhancing multitasking capabilities and improving workload management. Additionally, integrated Intel HD Graphics P4600 provides server-grade visual performance for applications requiring basic graphics processing, such as video streaming or remote desktop services. Its compatibility with the SUPERMICRO platform ensures seamless integration and reliability, backed by Intel's vPro Technology for advanced security and management features. The CM8064601467406 offers a compelling solution for small and medium-sized businesses seeking an efficient, cost-effective server processor.

You May Also Be Interested in

Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us
Supermicro
Intel E3-1270V3 3.50GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
Intel GOLD 6152 2.10GHz 22C 30.25M 140W
Need more? Email Us
Supermicro
Intel E5-4620v3 2.00GHz 10C 25M 105W
Need more? Email Us
Supermicro
Intel E5640 2.66GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel Xeon E5-2620V4
Need more? Email Us
Supermicro
Intel GOLD 6136 3.00GHz 12C 24.75M 150W
Need more? Email Us
Supermicro
INTEL X5690 3.46GHZ 6C 12M 130W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess