EN
  • EN
  • DE

SUPERMICRO AT80614005466AA - Intel E5640 2.66GHz 4C 8M 80W

Part No SUPERMICRO AT80614005466AA - Intel E5640 2.66GHz 4C 8M 80W
Manufacturer Supermicro
Catalog CPU
Description Intel E5640 2.66GHz 4C 8M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435015-SUPERMICRO AT80614005466AA - Intel E5640 2.66GHz 4C 8M 80W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80614005466AA - Intel E5640 2.66GHz 4C 8M 80W CAD Model

Description

The SUPERMICRO AT80614005466AA features the Intel E5640 processor, tailor-made for professional workstations and servers requiring high levels of reliability and power efficiency. This CPU operates at 2.66GHz and is equipped with four cores and 8MB of cache, delivering outstanding computing power and data processing speeds. It has an 80W Thermal Design Power (TDP), striking a balance between energy consumption and performance output. The CPU supports Intel Hyper-Threading Technology, enabling it to process up to 8 threads simultaneously, dramatically enhancing multitasking capabilities and overall system responsiveness. Furthermore, it comes with Intel Virtualization Technology (VT-x) support, facilitating the creation and management of virtualized computing environments. The SUPERMICRO AT80614005466AA is engineered to seamlessly integrate with Supermicro's advanced server solutions, providing a reliable platform for data-intensive applications, virtualization, and complex computational tasks.

You May Also Be Interested in

Supermicro
Intel GOLD 6154 3.00GHz 18C 24.75M 200W
Need more? Email Us
Supermicro
Intel L7555 1.86GHz 8C 24M 95W
Need more? Email Us
Supermicro
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Supermicro
INTEL X5690 3.46GHZ 6C 12M 130W
Need more? Email Us
Supermicro
Intel E5420 2.5GHz 4C 12M 80W
Need more? Email Us
Supermicro
AMD EPYC 7252 3.20GHz 8C 64M 120W UNLOCKED
Need more? Email Us
Supermicro
Intel E5-2603 1.80GHz 4C 10M 80W
Need more? Email Us
Supermicro
AMD EPYC 7F52 3.5GHz 16C 256M 240W UNLOCKED
Need more? Email Us
Supermicro
Intel E3-1265Lv3 2.50GHz 4C 8M 45W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess