EN
  • EN
  • DE

SIP-1A12

Part No SIP-1A12
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Reed Relays
Description 200V/1A REED RELAY, 1 FORM A, 12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Reed Relays
Mfr Bright Toward Industrial Co., Ltd.
Series SIP
Package Tube
Product Status Active
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 100VAC, 100VDC - Max
Coil Current 12 mA
Coil Type Non Latching
Features -
Termination Style PC Pin
Seal Rating -
Must Operate Voltage 9 VDC
Must Release Voltage 1 VDC
Operate Time 1 ms
Release Time 0.5 ms
Temperature Range - Operating -40°C ~ 80°C
Contact Material -
Coil Resistance 1 kOhms
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1373475-SIP-1A12
Ultra Librarian 3D Model Ultra Librarian SIP-1A12 CAD Model

Description

The Bright Toward Industrial Co., Ltd. Reed Relay is a reliable and versatile component designed for use in various electronic applications.

  • Temperature Range: -40°C to 80°C
  • Mounting Type: Through Hole
  • Coil Voltage: 12VDC
  • Contact Form: SPST-NO (1 Form A)
  • Contact Rating: 500 mA
  • Switching Voltage: 100VAC and 100VDC
  • Coil Current: 12 mA
  • Coil Type: Non-Latching

You May Also Be Interested in

Coto Technology
RELAY REED SPST 2A 5V THRU-HOLE
Need more? Email Us
Standex-Meder Electronics
REED RELAY 1 FORM A 12V TH
Lowest to $6.5985
Littelfuse Inc.
RELAY REED SPDT 250MA 5V
Lowest to $8.9894
Coto Technology
RELAY REED SPST-NO 250MA 5V
Lowest to $9.1764
Standex-Meder Electronics
RELAY REED SPST 3A 12V
Lowest to $47.7272
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
Littelfuse Inc.
RELAY REED SPST 500MA 5V
Lowest to $10.1866
Celduc Inc.
REED RELAY 1A/5V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5463 $51.8985
200+ $0.5111 $102.2200
305+ $0.4935 $150.5175
440+ $0.4582 $201.6080
570+ $0.4406 $251.1420
710+ $0.4230 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,775 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess