EN
  • EN
  • DE

M0516LBN

Part No M0516LBN
Manufacturer Nuvoton Technology Corporation of America
Catalog HOT - SALES and EOL Components (M)
Description MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V/5V 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nuvoton Technology Corporation of America
Frequency 50(MHz)
Total Internal Ram Size 4KB(kB)
Interface Type I2C/SPI/UART
Mounting Surface Mount
Program Memory Size 64KB(kB)
Operating Temp Range -40C to 85C
Package Type LQFP
Pin Count 48
Program Memory Type FLASH
Number of Timers - General Purpose 4
Operating Temperature (Max) 85C
Operating Temperature (Min) -40C
Device Core Size 32(b)
Operating Temperature Classification Industrial
Device Core ARM Cortex M0
On-Chip ADC 8-chx12-bit
Instruction Set Architecture RISC
Programmable Yes
# I/Os (Max) 40
Rad Hardened No
Operating Supply Voltage (Typ) 3.3/5(V)
Operating Supply Voltage (Min) 2.5(V)
Operating Supply Voltage (Max) 5.5(V)
Win Source Part Number 089741-M0516LBN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M0516LBN
Introduction Date December 12, 2011
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian M0516LBN CAD Model

Description

The Nuvoton Technology Corporation of America M0516LBN is a high popularity product used in various electronic applications. With a package type of LQFP, this component has an operating temperature range of -40°C to 85°C and an operating supply voltage of 2.5V to 5.5V. The Win Source Part Number is 089741-M0516LBN.

You May Also Be Interested in

ESMT
DRAM Chip SDRAM 16Mbit 1Mx16 3.3V 50-Pin TSOP-II / 512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.4874
EliteMT
Lowest to $0.8166
ESMT
Need more? Email Us
NEC
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
Lowest to $1.1435
ESMT
Lowest to $1.0014
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8570
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7558

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2575 $52.1200
38+ $2.6728 $101.5664
58+ $2.5893 $150.1794
80+ $2.5057 $200.4560
104+ $2.4222 $251.9088
139+ $2.1716 $301.8524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,399 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess