EN
  • EN
  • DE

INTEL GOLD5215 - Intel GOLD5215 2.50GHz 10C 13.75M 85W

Part No INTEL GOLD5215 - Intel GOLD5215 2.50GHz 10C 13.75M 85W
Manufacturer Intel
Catalog CPU
Description Intel GOLD5215 2.50GHz 10C 13.75M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423747-INTEL GOLD5215 - Intel GOLD5215 2.50GHz 10C 13.75M 85W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD5215 - Intel GOLD5215 2.50GHz 10C 13.75M 85W CAD Model

Description

The INTEL GOLD5215, part of Intel's esteemed Xeon Gold series, is specifically engineered to support a wide range of demanding workloads and data-intensive applications in both cloud computing and enterprise data center environments. Operating at a base clock speed of 2.50GHz and featuring 10 cores and 20 threads, this processor delivers exceptional multi-threading and parallel processing capabilities. Its advanced design includes 13.75MB of Intel Smart Cache, significantly improving processing efficiency by providing quick access to frequently used data and instructions. With a thermal design power (TDP) of 85W, the GOLD5215 strikes an exemplary balance between high performance and energy efficiency. This processor supports DDR4 memory at higher speeds and larger capacities, enhancing overall system performance. It also incorporates Intel's Turbo Boost Technology, enabling higher speeds under heavy workloads, and advanced security features to protect system integrity. Designed for dual-socket server platforms, it offers scalability and reliability, making it an ideal choice for running critical business applications, virtualization environments, and complex scientific computations. The Xeon Gold 5215 epitomizes Intel's commitment to empowering enterprise and data center solutions with cutting-edge performance, robustness, and efficiency.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess