EN
  • EN
  • DE

INTEL SILVER4214 - INTEL SILVER 4214 2.2GHz 12C 16.5M 85W

Part No INTEL SILVER4214 - INTEL SILVER 4214 2.2GHz 12C 16.5M 85W
Manufacturer Intel
Catalog CPU
Description INTEL SILVER 4214 2.2GHz 12C 16.5M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423492-INTEL SILVER4214 - INTEL SILVER 4214 2.2GHz 12C 16.5M 85W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SILVER4214 - INTEL SILVER 4214 2.2GHz 12C 16.5M 85W CAD Model

Description

The INTEL SILVER 4214 processor belongs to the Intel Xeon Scalable Silver series, known for its balance between performance, power efficiency, and cost-effectiveness. Operating at a base frequency of 2.2GHz, this 12-core processor is designed to handle moderate workloads with efficiency, offering 24 threads for enhanced parallel processing capabilities. The processor comes equipped with a 16.5MB Intel Smart Cache, facilitating quick access to frequently used data and instructions. With a TDP of 85W, it is engineered for energy efficiency, reducing operational costs without sacrificing performance. The Intel SILVER 4214 supports advanced Intel technologies such as Intel Deep Learning Boost for AI inference and machine learning workload acceleration, Intel Turbo Boost Technology for dynamically increasing the processor's frequency as needed, and Intel Advanced Vector Extensions 512 (Intel AVX-512) for handling intensive data processing and computation tasks. It is an excellent choice for small to medium-sized enterprise servers and cloud computing environments, offering a perfect blend of efficiency and reliability.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess