Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Intel
Package Tube
Product Status Obsolete
Core Processor i960
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 16MHz
Graphics Acceleration No
Voltage - I/O 5V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Standard Package 19 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 740383-N80960SA16
Ultra Librarian 3D Model Ultra Librarian N80960SA16 CAD Model

Description

The Intel 740383-N80960SA16 is an integrated circuit (IC) microprocessor designed for embedded applications. It belongs to the i960 core processor series and features a single core with a 32-bit bus width.

  • Series: i960 core processor
  • Core: Single core
  • Bus Width: 32-bit
  • Speed: 16MHz
  • I/O Voltage: 5V
  • Package: 84-LCC (J-Lead)
  • Product Status: Obsolete
  • Standard Package: 19 pieces

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Need more? Email Us
ECAD model for MPC8250ACZUMHBC
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MPC8275CZQIIB
Freescale Semiconductor - NXP
IC MPU MPC8XX 133MHZ 256BGA
Need more? Email Us
ECAD model for MPC875VR133
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 516BGA
Lowest to €79.1927
ECAD model for MPC8247VRTIEA
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCBGA
Need more? Email Us
ECAD model for MPC8548EHXAQG
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 352TBGA
Lowest to €618.0954
ECAD model for MPC8245ARZU400D
Freescale Semiconductor - NXP
IC MPU MPC82XX 333MHZ 516BGA
Need more? Email Us
ECAD model for MPC8270ZQMIBA
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Lowest to €83.6294
ECAD model for MPC8255AZUMHBB
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to €41.0281
ECAD model for MPC860SRVR50D4

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €40.8287 €81.6574
3+ €33.5005 €100.5016
5+ €32.4537 €162.2684
6+ €31.4067 €188.4404
8+ €30.3599 €242.8790
11+ €27.2192 €299.4113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 931 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention