EN
  • EN
  • DE

P28F001BXT120

Part No P28F001BXT120
Manufacturer Intel
Catalog OEM Parts (O - R)
Description P28F001BX-T120 Intel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 1017653-P28F001BXT120
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P28F001BXT120 CAD Model

Description

The P28F001BXT120 is a 1-megabit (1Mb) Flash memory device manufactured by Intel. It is designed for non-volatile storage, meaning it retains data even when power is removed. This Flash memory is commonly used in embedded systems and other applications where data storage and quick access are required. The 'XT' indicates it is an extended temperature part and the '120' refers to its access time of 120ns.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded devices.
  • Industrial Control: Employed in industrial controllers and automation equipment for storing program code and data.
  • Telecommunications Equipment: Utilized in routers, switches, and other telecommunications devices for storing configuration files and software updates.
  • Consumer Electronics: Found in digital cameras, MP3 players, and other consumer electronics for storing user data and system software.
  • Automotive Systems: Used in automotive control units (ECUs) for storing engine management software and diagnostic data.

Features:

  • 1Mb Capacity: Provides 1 megabit (128 kilobytes) of non-volatile storage.
  • Flash Memory Technology: Uses Flash memory cells for fast read and write operations.
  • Sector Erase: Supports sector erase operations, allowing for selective erasure of memory blocks.
  • Fast Access Time: Offers a fast access time (120ns) for quick data retrieval.
  • Extended Temperature Range: Designed to operate over an extended temperature range, making it suitable for harsh environments.
  • Single Power Supply: Operates on a single power supply voltage.
  • Low Power Consumption: Features low power consumption for battery-powered applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Read and Write Operations: Provides quick data access and efficient programming.
  • Flexibility: Sector erase capability allows for selective erasure and reprogramming of memory blocks.
  • Reliability: Designed for long-term reliability and data retention.
  • Wide Operating Temperature Range: Suitable for use in a wide range of operating conditions.

Additional Details:

The P28F001BXT120 is typically available in a PDIP (Plastic Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). It supports various programming modes and protocols. The device is often used with microcontrollers or microprocessors for storing program code and data. The endurance rating specifies the number of erase/write cycles the memory can withstand. The data retention time indicates how long the memory can retain data without power. The device conforms to industry standards for Flash memory devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess