EN
  • EN
  • DE

APT60GA60JD60

Part No APT60GA60JD60
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 600V 112A 356W ISOTOP / IGBT Module PT Single 600 V 112 A 356 W Chassis Mount ISOTOP®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Manufacturer Microchip Technology
Packaging Tube
IGBT Type PT
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 112 A
Power - Max 356 W
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 62A
Current - Collector Cutoff (Max) 275 µA
Input Capacitance (Cies) @ Vce 8.01 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT60GA60
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1324940-APT60GA60JD60
Ultra Librarian 3D Model Ultra Librarian APT60GA60JD60 CAD Model

Description

The APT60GA60JD60 from Microchip Technology is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) designed for high-efficiency and high-speed switching applications. This IGBT module is a perfect choice for a wide range of power electronics applications, including motor drives, uninterruptible power supplies (UPS), and inverters for renewable energy systems.

Key Features

  • High Voltage Rating: With a 600V maximum collector-emitter voltage (VCE), this IGBT is suitable for mid-range voltage applications, providing a buffer for transients and spikes.
  • Low On-Resistance: The APT60GA60JD60 boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capability: This IGBT can handle continuous collector currents up to 60A, making it capable of driving high-power loads with ease.
  • Fast Switching Speed: The fast switching capabilities of the APT60GA60JD60 reduce switching losses and enable operation at higher frequencies, which can lead to smaller and more efficient designs.
  • Robust Thermal Performance: The device features a rugged design with an optimized thermal interface, ensuring reliable operation even under high-temperature conditions.

Applications

The versatility of the APT60GA60JD60 IGBT allows it to be used in various applications that require high efficiency and reliability. Some of the typical applications include:

  • AC and DC motor drives
  • Power inverters for solar and wind energy systems
  • Switched-mode power supplies (SMPS)
  • Industrial heating and welding equipment
  • Electric vehicle (EV) components, such as chargers and powertrain modules

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The APT60GA60JD60 IGBT is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure its performance in demanding environments. Engineers and designers can trust this IGBT to deliver exceptional performance and long operational life in their critical power applications.

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429
IXYS
IGBT MODULE 1200V 50A 225W E2
Need more? Email Us
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Fairchild/ON Semiconductor
IGBT 600V 10A 25PM-AA
Need more? Email Us
Microsemi Corporation
Three level inverter Trench + Field Stop IGBT Power Module
Lowest to $334.2857
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
Infineon Technologies
Lowest to $43.6364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0385 $92.0770
4+ $37.7754 $151.1016
5+ $36.5948 $182.9740
7+ $35.4143 $247.9001
9+ $34.2339 $308.1051
12+ $30.6924 $368.3088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
In Stock: 1,395 pieces Factory Stock: 1,395 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess