EN
  • EN
  • DE

APTGF100A120TG

Part No APTGF100A120TG
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT Module NPT Half Bridge 1200 V 135 A 568 W Chassis Mount SP4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Bulk
Part Status Obsolete
IGBT Type NPT
Configuration Half Bridge
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 135 A
Power - Max 568 W
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 100A
Current - Collector Cutoff (Max) 350 µA
Input Capacitance (Cies) @ Vce 6.9 nF @ 25 V
Input Standard
NTC Thermistor Yes
Mounting Type Chassis Mount
Package / Case SP4
Supplier Device Package SP4
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1477622-APTGF100A120TG
Ultra Librarian 3D Model Ultra Librarian APTGF100A120TG CAD Model

You May Also Be Interested in

Mitsubishi
PSS35MC1FT Mitsubishi Electric IGBT Modules DIPIPM+ Version 6 INTELLIGENT CIB datasheet, inventory, & pricing.
Lowest to $71.6418
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
IXYS
HiPerFAST IGBT with HiPerFRED
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060
Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess